Long product name BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s)
:
Bullet nib, 1.5 mm, 12 pcs
The long product name of BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bullet nib, 1.5 mm, 12 pcs
More>>>
Short summary description BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s):
This short summary of the BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
BIC Marking Onyx 1482, Blue, Bullet tip, Blue, Metal, 1.5 mm, 12 pc(s)
Long summary description BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s):
This is an auto-generated long summary of BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s) based on the first three specs of the first five spec groups.
BIC Marking Onyx 1482. Writing colours: Blue, Tip type: Bullet tip, Product colour: Blue. Quantity per box: 12 pc(s). Package width: 116 mm, Package depth: 104 mm, Package height: 42 mm