location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W10000 data projector 1200 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W10000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J2B77.B91
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:43:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W10000 data projector 1200 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 1200 ANSI lumens
  • - Lamp 2000 h
  • - Screen size compatibility: 889 - 7620 mm (35 - 300") Number of colours: 16.78 million colours
  • - 370 W
Long product name BenQ W10000 data projector 1200 ANSI lumens DLP :
The long product name of BenQ W10000 data projector 1200 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W10000 Home Cinema Projector
More>>>
BenQ W10000 data projector 1200 ANSI lumens DLP:
The official description of BenQ W10000 data projector 1200 ANSI lumens DLP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring out the best in home movie viewing
Optimize your viewing experiences

Enjoy pro-quality video - 1080p/24fps support
The W10000/W9000 is one of the very few projectors fully supporting the 1080p/24fps standard, for HD video at 24 frames per second—the format for professional movie filming, production and editing, and used in Blu-ray disc players. Now you can have it in your home, the same high-quality video professionals work with.

Superior picture quality - Optimized day and night modes

Obtaining professional results is easy with the Imaging Science Foundation's highly reputed ISFccc calibration service. Thanks to ISF technicians during the delivery process, it allows you to enjoy a perfectly calibrated picture quality, along with two optimized modes-- ISF Day and Night mode--for a viewing experience that is pure pleasure.

Short summary description BenQ W10000 data projector 1200 ANSI lumens DLP:
This short summary of the BenQ W10000 data projector 1200 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W10000, 1200 ANSI lumens, DLP, 889 - 7620 mm (35 - 300"), 16.78 million colours, 15 - 75 kHz, 50 - 100 Hz

Long summary description BenQ W10000 data projector 1200 ANSI lumens DLP:
This is an auto-generated long summary of BenQ W10000 data projector 1200 ANSI lumens DLP based on the first three specs of the first five spec groups.

BenQ W10000. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Screen size compatibility: 889 - 7620 mm (35 - 300"). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 250 W. Focal length range: 32.1 - 43 mm, Zoom ratio: 1.15:1. Analog signal format system: NTSC, PAL, SECAM. Market positioning: Home cinema

Projector
Screen size compatibility *
889 - 7620 mm (35 - 300")
Projector brightness *
1200 ANSI lumens
Projection technology *
DLP
Number of colours
16.78 million colours
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
250 W
Lens system
Focal length range
32.1 - 43 mm
Zoom ratio
1.15:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
370 W
Weight & dimensions
Weight *
9.5 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
492 x 195 x 393 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:48:15
Uk has collected 12 expert reviews for BenQ W10000 data projector 1200 ANSI lumens DLP and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
hometheaterhifi.com
Updated:
2011-08-10 01:47:55
BenQ has been one of the more elusive projector manufacturers for the home theater market. They are huge in the world of professional projectors for business use, but have only dabbled a bit in home theater. So, if youve been lucky enough to experienc...
0%
trustedreviews.com
Updated:
2011-08-10 01:47:56
There's no doubt that the world is going 1080p crazy. In the TV world, 1080p is the new black and the same is true for projectors. Not too long ago I reviewed Panasonic's excellent, PTAE1000E , while recently, John was slightly disappointed with Epson's T...
Bottom line A large, impressive DLP projector, that really delivers on the image quality front, with a truly cinematic picture. It's also very bright, so if you want to use it in a room with some ambient light, say for gaming, it does the job. However, it's not the m...
60%
avrev.com
Updated:
2011-08-10 01:47:59
1080p resolution has finally come full circle for DLP displays, and all the DLP projector manufacturers now have 1080p models to market. Enter BenQ’s W10000 one-chip DLP projector with, of course, a native resolution of 1920 x 1080 pixels. This litt...
0%
avrev.com
Updated:
2011-08-10 01:48:00
There is no question that BenQ’s W10000 is an impressive 1080p one-chip DLP projector. It does have a slight edge over the Sharp XV-Z20000 in primary color accuracy when tweaked, but falls short on the secondary colors. On the other hand, the Sharp...
0%
ultimateavmag.com
Updated:
2011-08-10 01:48:02
Ive had a soft spot for BenQ projectors since I reviewed its PE8700 back in 2004. It was the first DLP projector that I felt truly demonstrated the potential of the technology to dominate the video projector market. While DLP has since faced serious...
0%
projectorcentral.com
Updated:
2011-08-10 01:48:09
BenQ has recently come to market with the W10000, a native 1080p darkchip3 DLP projector that delivers a beautiful, bright, high-contrast image. It has a moderate-throw 1.35:1 lens with generous lens shift. However, as of this writing, it requires some fi...
80%
soundandvision.com
Updated:
2011-08-10 01:48:11
8,999 1920x1080 single-chip DLP Key Connections: One HDMI input and two component inputs Features We Like: 1080p single-chip DLP at a good price, Faroudja deintlerlacing with DCDi, motorized zoom, focus and vertical lens shift Features We Miss: Even...
0%
projectorreviews.com
Updated:
2011-08-10 01:48:15
If you havent figured it out by now, I really am impressed with the W10000 home theater projector. So far, its the best overall 1080p projector reviewed. Of course there are a couple more contenders that will be reviewed in the upcoming month or tw...
Bottom line If you haven't figured it out by now, I really am impressed with the W10000 home theater projector. So far, it's the best overall 1080p projector reviewed. Of course there are a couple more contenders that will be reviewed in the upcoming month or two, bu...
0%
Brand Image Product code Product Stock Price from
BenQ W9000 data projector 1200 ANSI lumens DLP BenQ W9000 data projector 1200 ANSI lumens DLP
(show image)
9J.07877.B91 W9000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)