location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W9000 data projector 1200 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.07877.B91
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W9000 data projector 1200 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 1200 ANSI lumens
  • - Lamp
  • - Screen size compatibility: 596.9 - 7620 mm (23.5 - 300") Number of colours: 16.78 million colours
  • - 370 W
Long product name BenQ W9000 data projector 1200 ANSI lumens DLP :
The long product name of BenQ W9000 data projector 1200 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W9000 Digital Projector
More>>>
BenQ W9000 data projector 1200 ANSI lumens DLP:
The official description of BenQ W9000 data projector 1200 ANSI lumens DLP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring out the best in home movie viewing
Optimize your viewing experiences

Enjoy pro-quality video - 1080p/24fps support
The W10000/W9000 is one of the very few projectors fully supporting the 1080p/24fps standard, for HD video at 24 frames per second—the format for professional movie filming, production and editing, and used in Blu-ray disc players. Now you can have it in your home, the same high-quality video professionals work with.

Superior picture quality - Optimized day and night modes
Obtaining professional results is easy with the Imaging Science Foundation's highly reputed ISFccc calibration service. Thanks to ISF technicians during the delivery process, it allows you to enjoy a perfectly calibrated picture quality, along with two optimized modes-- ISF Day and Night mode--for a viewing experience that is pure pleasure.

Short summary description BenQ W9000 data projector 1200 ANSI lumens DLP:
This short summary of the BenQ W9000 data projector 1200 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W9000, 1200 ANSI lumens, DLP, 596.9 - 7620 mm (23.5 - 300"), 16.78 million colours, 15 - 75 kHz, 50 - 100 Hz

Long summary description BenQ W9000 data projector 1200 ANSI lumens DLP:
This is an auto-generated long summary of BenQ W9000 data projector 1200 ANSI lumens DLP based on the first three specs of the first five spec groups.

BenQ W9000. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Screen size compatibility: 596.9 - 7620 mm (23.5 - 300"). Light source type: Lamp, Lamp power: 250 W. Focal length range: 32.1 - 43 mm, Zoom ratio: 1.15:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Screen size compatibility *
596.9 - 7620 mm (23.5 - 300")
Projector brightness *
1200 ANSI lumens
Projection technology *
DLP
Number of colours
16.78 million colours
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp power
250 W
Lens system
Focal length range
32.1 - 43 mm
Zoom ratio
1.15:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
5
HDMI ports quantity *
1
Composite video in *
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
370 W
Weight & dimensions
Weight *
9.5 kg
Other features
Dimensions (WxDxH)
492 x 195 x 393 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:27:33
Uk has collected 7 expert reviews for BenQ W9000 data projector 1200 ANSI lumens DLP and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
avreview.co.uk
Updated:
2011-09-25 20:27:08
The main culprit is a lack of brightness, which leaves images appearing dull and muted while making it difficult to watch in a room with any ambient light - even if you use the higher 250-watt lamp output option. Normally you would expect a dark image to...
70%
techradar.com
Updated:
2011-09-25 20:27:25
DLP is making up for lost time. Chip supplier Texas Instruments has apparently decided that it has let its LCD rivals have more than enough time grooming the entry-level 1080p market, and has slashed the price of its own comparable chipsets, allowing D...
Good Well built, Runs quietly, Very noiseless and stable HD images...
Bad Image lacks punch and dynamism, Black level could be better, Limited connectivity...
60%
whathifi.com
Updated:
2011-09-25 20:27:33
The home cinema buzzword of the moment is definitely ‘Full' – as in Full HD. And BenQ's W9000 projector, a 1920 x 1080 DLP (Digital Light Processing) design, seems perfectly suited for use with 1080p Blu-ray content, annd should also possess some image...
Good Promising spec, complete setup and tweaking options, quiet, decent colours...
Bad Not as sharp as we’d like, lacks the contrast of the class best...
60%
stuff.tv
Updated:
2014-08-23 06:08:14
This seasons home cinema buzz-phrase is Full HD. Not wanting to miss out, BenQ has come up with a temptingly affordable 1920x1080 DLP projector thatll get fans of Blu-ray and HD-DVD dribbling with excitement.The W9000s ultra-high resolution makes...
Good Promising spec. Complete set-up and tweaking options. Quiet running. Decent colours...
Bad Not as sharp as wed like. Lacks the contrast of the class best...
Bottom line It looks awesome on paper, but the W9000s performance isnt quite so amazing in the real world...
60%
trustedreviews.com
Updated:
2011-09-25 20:27:12
Back in November Benny came away rather nonplussed from quality time spent in the company of BenQ's W10000 projector. Not because it was no good as a performer; on the contrary, its movie-playing qualities were impressive. But it just seemed way too price...
60%
stuff.tv
Updated:
2011-09-25 20:27:17
This seasons home cinema buzz-phrase is Full HD. Not wanting to miss out, BenQ has come up with a temptingly affordable 1920x1080 DLP projector thatll get fans of Blu-ray and HD-DVD dribbling with excitement.The W9000s ultra-high resolution makes...
Good Promising spec. Complete set-up and tweaking options. Quiet running. Decent colours...
Bad Not as sharp as wed like. Lacks the contrast of the class best...
Bottom line It looks awesome on paper, but the W9000s performance isnt quite so amazing in the real world...
60%
homecinemachoice.com
Updated:
2011-09-25 20:27:21
PDF-file...
60%
Brand Image Product code Product Stock Price from
BenQ W10000 data projector 1200 ANSI lumens DLP BenQ W10000 data projector 1200 ANSI lumens DLP
(show image)
9J.J2B77.B91 W10000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)