location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS88A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS88A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS88A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423770164
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS88A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One PS/2 console controls up to 8 computers.
  • - Cascadable up to 3 levels - provides up to 512 computers.
  • - Two-level (Administrator/User) password authorization for enhanced security protection.
  • - DDC2B emulation on every port.
  • - Patented ASIC design for enhanced functionality and compatibility.
  • - Computer selection via front panel pushbuttons, hotkeys or On Screen Display (OSD).
  • - Keyboard and mouse emulation for error free booting.
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.
  • - OSD automatically adjusts to resolution changes.
  • - Auto Scan function to monitor computer operation.
  • - Superior video quality: up to 2048 x 1536; DDC2B.
  • - Available in silver and black.
  • - Special design for easy stacking.
  • - Rack mountable in 19" (1U) system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD.
  • - For more information about KVMs which can connect to CS88A, see Compatible KVM Table.
Long product name ATEN CS88A KVM switch Black :
The long product name of ATEN CS88A KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port PS/2 KVM Switch
More>>>
ATEN CS88A KVM switch Black:
The official description of ATEN CS88A KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KVM Switch can control 8 computers and connect computers in 3 tiers via cascade. With 73 sets of CS88A, users can manage up to 512 computers from the console.

Short summary description ATEN CS88A KVM switch Black:
This short summary of the ATEN CS88A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS88A, 2048 x 1536 pixels, 1.08 W, Black

Long summary description ATEN CS88A KVM switch Black:
This is an auto-generated long summary of ATEN CS88A KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS88A. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Maximum analog resolution: 2048 x 1536 pixels, Scan interval: 255 s. Product colour: Black, LED indicators: Link, Power, Certification: RoHS. Power consumption (typical): 1.08 W. Weight: 2.85 kg

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
DC-in jack
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
Maximum analog resolution
2048 x 1536 pixels
Scan interval
255 s
Design
Product colour *
Black
LED indicators
Link, Power
Certification
RoHS
Power
Power consumption (typical)
1.08 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
2.85 kg
Packaging content
Quick installation guide
Yes
Manual
Yes
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
170 x 450 x 67 mm
Ports quantity
8
Brand Image Product code Product Stock Price from
ATEN KN1108V KVM switch Rack mounting Black ATEN KN1108V KVM switch Rack mounting Black
(show image)
DCP2990 KN1108V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1316 KVM switch Rack mounting Black ATEN CS1316 KVM switch Rack mounting Black
(show image)
CS1316 CS1316 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1116V KVM switch Black ATEN KN1116V KVM switch Black
(show image)
KN1116V KN1116V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4132V KVM switch Rack mounting Black ATEN KN4132V KVM switch Rack mounting Black
(show image)
KN4132V KN4132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4116V KVM switch Rack mounting Black ATEN KN4116V KVM switch Rack mounting Black
(show image)
KN4116V KN4116V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2132V KVM switch Rack mounting Black ATEN KN2132V KVM switch Rack mounting Black
(show image)
KN2132V KN2132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1000 KVM switch Black ATEN KN1000 KVM switch Black
(show image)
DCP2989 KN1000 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1768 KVM switch Blue ATEN CS1768 KVM switch Blue
(show image)
CS1768 CS1768 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)