location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L5506UP KVM cable Black 6 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L5506UP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5506UP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772908 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2L5506UP KVM cable Black 6 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 m
  • - Video port type: VGA
  • - Black
Long product name ATEN 2L5506UP KVM cable Black 6 m :
The long product name of ATEN 2L5506UP KVM cable Black 6 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6M USB KVM Cable with built-in PS2 to USB Converter
More>>>
ATEN 2L5506UP KVM cable Black 6 m:
The official description of ATEN 2L5506UP KVM cable Black 6 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC Connector: HDB & USB
Console Connector: HDB & PS/2
Length:6m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 2L5506UP KVM cable Black 6 m:
This short summary of the ATEN 2L5506UP KVM cable Black 6 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L5506UP, 6 m, VGA, Black, HD-15, USB A, HD-15, 2xPS/2, Male/Female

Long summary description ATEN 2L5506UP KVM cable Black 6 m:
This is an auto-generated long summary of ATEN 2L5506UP KVM cable Black 6 m based on the first three specs of the first five spec groups.

ATEN 2L5506UP. Cable length: 6 m, Video port type: VGA, Product colour: Black

Performance
Product colour
Black
Cable length *
6 m
Video port type *
VGA
Connector 1
HD-15, USB A
Performance
Connector 2
HD-15, 2xPS/2
Connector gender
Male/Female
Compatible products
CS114A CS142 CS82AC CS84A CS88A CS9134 CS9138 KH98
Country Distributor
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)