location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL9108 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL9108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL9108
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 15:06:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL9108 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated KVM console with 17" LCD monitor in a Dual Rail housing
  • - Space saving technology with dual bus function support - 1 remote console (one bus) and two local consoles (one bus) control up to 8 computers
  • - Dual-bus - one local and one remote user can simultaneously control separate ports
  • - Remotely access computers via the LAN, WAN, or Internet - control your installation when and where you want
  • - Dual Rail housing is slightly less than 1U with top and bottom clearance for smooth operation in 1U of rack space
  • - Extra console port - manage computers in the LCD KVM switch from an external console (monitor, PS/2 keyboard, and PS/2 mouse)
  • - Supports external PS/2 mouse
  • - Dual Rail - LCD monitor slides independently of the keyboard/touchpad
  • - LCD module rotates up to 120 degrees for a more comfortable viewing angle
  • - Console lock - enables the console drawer to remain securely locked away in position when not in use
  • - Supports dedicated OSD and OSD Toolbar invocation keys
  • - Internet browser access, Windows Client and Java Client provided, Java Client works with all operating systems
  • - Graphical OSD and graphical toolbars for convenient, user-friendly operation
  • - Up to 64 user accounts - up to 32 concurrent remote logins
  • - Panel Array Mode - view all 8 ports at the same time.
  • - Message board feature allows logged in users to communicate with each other and allows a remote user to take exclusive control of the KVM functions
  • - Windows-based Log Server
  • - Remote power control for attached Power Over the NET™ devices
  • - Three level login security: Administrator, User, and Select
  • - Advanced security features include password protection and advanced encryption technologies - 1024 bit RSA, 256 bit AES, 56 bit DES, and 128 bit SSL
  • - RADIUS server support
  • - Ports can be set to Exclusive, Occupy and Share
  • - Network Interfaces: TCP/IP, HTTP, HTTPS, UDP, RADIUS, DHCP, SSL, ARP, DNS, 10Base-T/100Base-TX, auto sense, Ping
  • - Flash firmware upgradable over network connection
  • - Keyboard Language support: English(US); English(UK); German;German(Swiss); French; Spanish; Traditional Chinese; Japanese; Korean;Swedish; Italian; Russian; Hungarian; Greek
  • - Super A-Grade TFT LCD Panel; Zero Dead Pixel Guarantee
  • - Multiplatform support:Windows 2000/XP/Vista, Linux, Unix and FreeBSD.
  • - For more information about KVMs which can connect to KL9108, see Compatible KVM Table
  • - More information about "Easy Rack Mounting"...
Long product name ATEN KL9108 not categorized :
The long product name of ATEN KL9108 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Local/1-Remote Access8-Port PS/2 VGA Dual Rail LCD KVM over IP Switch
More>>>
ATEN KL9108 not categorized:
The official description of ATEN KL9108 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KL9108 is an IP-based KVM control unit that allows both local and remote operators to monitor and access multiple computers from multiple consoles. A single KL9108 can control up to 8 computers and can be accessed from any computer on the Net. The KL9108 features independently retractable 17" LCD monitor and keyboard with built-in touchpad. To maximize space in your data center the keyboard"hides away"when not in use, while the thin profile LCD monitor provides continuous monitoring of computers.

KL9108M: 17" LCD

Short summary description ATEN KL9108 not categorized:
This short summary of the ATEN KL9108 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL9108

Long summary description ATEN KL9108 not categorized:
This is an auto-generated long summary of ATEN KL9108 not categorized based on the first three specs of the first five spec groups.

ATEN KL9108

Brand Image Product code Product Stock Price from
ATEN CC2000 not categorized ATEN CC2000 not categorized
(show image)
CC2000 CC2000 0.00
(excl. VAT)
0 (incl. VAT)