location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS228 KVM switch Rack mounting Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS228
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS228 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS228 KVM switch Rack mounting Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 PS/2 console control 8 computers.
  • - Up to four users can operate up to 64 computers (via cascade to CS88A and CS9138*) at the same time.
  • - Each console has its own access control
  • - Two-level (Administrator/User) password authorization for enhanced security protection.
  • - Administrator can access any computer completely independently of the other users.
  • - Each user has his own access control list
  • - Computer selection via On Screen Display (OSD)
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.
  • - OSD automatically adjusts to resolution changes.
  • - Auto Scan function to monitor computer operation.
  • - With speaker and microphone support.
  • - Superior video quality: Up to 1920 x 1440; DDC2B.
  • - Special design for easy stacking.
  • - Rack mountable in 19" (1U) system rack.
  • - * CS88A and CS9138 do not support audio features of audio enabled KVM switches.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD.
  • - For more information about KVMs which can connect to CS228, see Compatible KVM Table.
Long product name ATEN CS228 KVM switch Rack mounting Silver :
The long product name of ATEN CS228 KVM switch Rack mounting Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Console 8-Port PS/2 VGA/Audio KVM Switch
More>>>
ATEN CS228 KVM switch Rack mounting Silver:
The official description of ATEN CS228 KVM switch Rack mounting Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CS228 is a high-efficiency KVM switch which provides the most efficient solution. Its console with 2 built-in PS/2 allows users to control 8 servers either alone or by sharing. The built-in DB-25 of CS228 can reduce cable derangements in component rooms and can enhance signal quality and operation efficiency.

Short summary description ATEN CS228 KVM switch Rack mounting Silver:
This short summary of the ATEN CS228 KVM switch Rack mounting Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS228, 1920 x 1440 pixels, Rack mounting, 6.3 W, 1U, Silver

Long summary description ATEN CS228 KVM switch Rack mounting Silver:
This is an auto-generated long summary of ATEN CS228 KVM switch Rack mounting Silver based on the first three specs of the first five spec groups.

ATEN CS228. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 60 s. Product colour: Silver, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 6.3 W. Width: 450 mm, Depth: 170 mm, Height: 67 mm

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
2
PS/2 ports quantity
4
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Network
Ethernet LAN
No
Performance
Maximum resolution *
1920 x 1440 pixels
Scan interval
60 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Silver
Housing material
Metal
Design
LED indicators
Yes
Display
Built-in display *
No
Power
Power consumption (typical)
6.3 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
450 mm
Depth
170 mm
Height
67 mm
Weight
2.7 kg
Packaging content
Manual
Yes
AC adapter included
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
Windows 2000/XP/Vista, Linux, FreeBSD
Brand Image Product code Product Stock Price from
ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
(show image)
CS84U-AT 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) ATEN 4-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS74U-AT 4-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB VGA KVM with Audio (KVM Cables included) ATEN 2-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS72U-AT 2-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included) ATEN 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
(show image)
CS82U-AT 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1216A KVM switch Rack mounting Black ATEN ACS1216A KVM switch Rack mounting Black
(show image)
ACS1216A ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS88A KVM switch Black ATEN CS88A KVM switch Black
(show image)
CS88A CS88A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9138 KVM switch Rack mounting Black ATEN CS9138 KVM switch Rack mounting Black
(show image)
CS9138 CS9138 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)