location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-Port USB VGA KVM with Audio (KVM Cables included)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB VGA KVM with Audio (KVM Cables included)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS74U-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423773448 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS74U-AT user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-Port USB VGA KVM with Audio (KVM Cables included)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality – 2048 x 1536; DDC2B
  • - Computer selection via front panel pushbuttons
  • - Audio enabled and multiplatform support - Windows, Linux and Mac
  • - Bus-powered design
Long product name ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) :
The long product name of ATEN 4-Port USB VGA KVM with Audio (KVM Cables included). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB VGA KVM with Audio (KVM Cables included)
More>>>
ATEN 4-Port USB VGA KVM with Audio (KVM Cables included):
The official description of ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS74U 4-Port USB KVM Switch is a desktop control unit that allows users to access four computers from a single KVM console (keyboard and mouse, audio and VGA monitor).

With the CS74U, you can access computers conveniently using port selection pushbuttons located on the unit's front panel.
1x CS74U 4-Port USB KVM Switch
2x Custom KVM Cable (VGA, USB, Audio; 1.2m/4ft)
2x Custom KVM Cable (VGA, USB, Audio; 1.8m/6ft)
1x User Instructions

Note: The provided custom KVM cable set is custom-made to work with CS72U / CS74U, which transmits video, audio, and USB signals from the unit to the connected PC. There are two custom KVM cable sets available for purchase (1.2 m custom KVM cable set: LIN5-23X5-X31G; 1.8 m custom KVM cable set: LIN5-23X5-X32G). To purchase additional custom-made KVM cables, please contact your ATEN dealer for more information.

Short summary description ATEN 4-Port USB VGA KVM with Audio (KVM Cables included):
This short summary of the ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-Port USB VGA KVM with Audio (KVM Cables included), QXGA, 0.177 W, Grey

Long summary description ATEN 4-Port USB VGA KVM with Audio (KVM Cables included):
This is an auto-generated long summary of ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) based on the first three specs of the first five spec groups.

ATEN 4-Port USB VGA KVM with Audio (KVM Cables included). Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: QXGA. Product colour: Grey, Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 0.177 W. Width: 200 mm, Depth: 76.5 mm, Height: 44 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
4
Console ports *
3.5mm headphone, 3.5mm mic, USB A, VGA (D-Sub)
Console USB ports quantity
2
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
DC-in jack
Yes
Performance
HD type *
QXGA
DDC2B support
Yes
Design
Rack mounting *
No
Product colour *
Grey
Housing material
Metal
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
0.177 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
200 mm
Depth
76.5 mm
Height
44 mm
Weight
1.47 kg
Packaging data
Package width
100 mm
Package depth
283 mm
Package height
173 mm
Package weight
1.67 kg
Packaging content
Quick installation guide
Yes
Manual
Yes
Logistics data
Master (outer) case net weight
7.33 kg
Harmonized System (HS) code
85176200
Master (outer) case width
292 mm
Master (outer) case length
517 mm
Master (outer) case height
194 mm
Master (outer) case gross weight
8.67 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS82A KVM switch Silver ATEN CS82A KVM switch Silver
(show image)
CS82A CS82A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS228 KVM switch Rack mounting Silver ATEN CS228 KVM switch Rack mounting Silver
(show image)
CS228 CS228 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)