location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3-PH4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P3-PH4
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2020 13:43:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full-Tower
  • - 4 DIMM Maximum internal memory: 4 GB
  • - On-board graphics card Intel® GMA 950
Long product name ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T) :
The long product name of ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P3-PH4
More>>>
ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T):
The official description of ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fashion Style and Space Flexibility
With its sleek and slim design, P3-PH4 is a great replacement for the old-fashion desktops. P3-PH4 can be placed vertically or horizontally to accommodate any work and home environments.

Powerful Working Taskforce
P3-PH4 incorporates 945G chipset, supporting the latest Intel Dual core CPU for robust computing and efficient system operations.

Ultimate Expandability
P3-PH4 offers high flexibility despite of its compact size. It incorporated the latest SATA interface, dual-channel DDRII 667/533 SDRAM and PCI Express x 16 graphics. Configure hardware and software components based on your own needs.

Multimedia Solution
P3-PH4 supports a full array of multimedia functions, including 6-in-1 card reader, IEEE 1394 and 8-channel high-definition audio.

Convenient Tool-less Design
The clever mechanical structure and special clip design of the P3-PH4 facilitates easy assembly, expansion and upgrade.

Recover Pro - Your Files are in Good Hands
Stop worrying about losing important files! P3-PH4 is equipped with the unique Recover Pro software that assures continuous data protection. Automatic creation of multiple restore points allows P3-PH4 to easily recover files without entering OS when the system is under virus attack.

Short summary description ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T):
This short summary of the ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P3-PH4, Full-Tower, Intel 945G Express, LGA 775 (Socket T), 275 W

Long summary description ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T):
This is an auto-generated long summary of ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

ASUS P3-PH4. Chassis type: Full-Tower. Motherboard chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 275 W

Processor
Processor family
Intel
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
4 GB
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® GMA 950
Network
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Firewire (IEEE 1394) ports
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Parallel ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Full-Tower
Performance
Motherboard chipset
Intel 945G Express
Processor socket
LGA 775 (Socket T)
Supported processor frequency (max)
3.8 GHz
Audio output channels
7.1 channels
Audio system
Azalia Realtek ALC882
Software
Compatible operating systems
Window 2000/2003/XP
Power
Power supply
275 W
Other features
Number of processors installed
1
Expansion slots
1x PCI-e x16 1x PCI-e x1 2x PCI
Dimensions (WxDxH)
95 x 357 x 398 mm
Number of Parallel ATA connectors
1
Number of SATA connectors
4
Special features
AntiVirus Solution Q-fan Technology CrashFree BIOS2 Ez Flash BIOS MyLogo2
Brand Image Product code Product Stock Price from
ASUS Terminator P4 533 Mini-Tower Socket 478 ASUS Terminator P4 533 Mini-Tower Socket 478
(show image)
P4SC/LAN Terminator P4 533 0.00
(excl. VAT)
0 (incl. VAT)