Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Terminator P4 533 Mini-Tower Socket 478

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Terminator P4 533
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4SC/LAN
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11641
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 01 Aug 2018 10:51:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Terminator P4 533 Mini-Tower Socket 478 :
The short editorial description of ASUS Terminator P4 533 Mini-Tower Socket 478

ASUS Terminator P4 533/S478/SIS/VGA/LAN Barebone
More>>>
ASUS Terminator P4 533 Mini-Tower Socket 478:
The official marketing text of ASUS Terminator P4 533 Mini-Tower Socket 478 as supplied by the manufacturer

Optimal Price and Performance for P4
The Terminator P4 533 series enhances P4 systems by providing high-quality components, flexible components and cost-effective solutlons. Based on the lntel Pentium 4 platform on 533MHz FSB, the Terminator P4 533 series provides optimal performance is a compact casing for both consumer and corporate users. With ASUS's engineering expertise, the Terminator P4 533 series is your worry-free barebone solutlon for the Pentium 4.

Terminator P4 533
For value-conscious users, the Terminator P4 533 is ideal to provide more bangs for buck. Equipped with quality components and designs, this desktop barebone is ready to deliver 2.8GHz+ Pentium 4 power on 533MHz FSB for high performance and dependability.

Low-Cost
ASUS Terminator P4 533 lets you maximize margins by minimizing costs:
- Material Cost - Only ASUS can provide all the key, high-quality system components at such a low price
- Assembly Cost - Optimized easy-to-use design reduces assembly times and labor costs
- Shipping Cost - Compact space-saving design allows for maximum shipping and storage
- Service Cost - Keep service costs down with ASUS Quality solutions

Power 4 Performance
The ASUS Terminator P4 533 is a desktop barebone system built for performance. Supporting Pentium 4 processors up to 3.0GHz with FSB 533MHz and DDR 333/266/200 SDRAM , the Terminator also integrates powerful 256-bit graphics for optimized performance in 3D games multimedia applications.

Flexible Configuration
Flexible manufacturer options such as DVD-ROM, customized front-panel, 4 USB2.0 ports, and 2 drive bays, allow for a variety of unique SKUs.

Full-Featured Integration
3D video, audio, and LAN features deliver and all-in-one design that is cost-efficient and reliable.
Also featured is a Compact Flash Card Reader that is conveniently placed in the front panel.

Stylish and Compact Design
An attractive casing and proprietary small form-factor makes the ASUS Terminator P4 533 welcome addition to home or office environments.

ASUS Quality
Built with ASUS world-class engineering, highest-quality components, and backed with industry certificates as well as a minimum 1-Year warranty, the Terminator P4 533 is the worry-free Pentium 4 bare-bones solution.

Short summary description ASUS Terminator P4 533 Mini-Tower Socket 478:
This short summary of the ASUS Terminator P4 533 Mini-Tower Socket 478 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Terminator P4 533, Mini-Tower, Socket 478, 165 W

Long summary description ASUS Terminator P4 533 Mini-Tower Socket 478:
This is an auto-generated long summary of ASUS Terminator P4 533 Mini-Tower Socket 478 based on the first three specs of the first five spec groups.

ASUS Terminator P4 533. Chassis type: Mini-Tower. Processor socket: Socket 478. Number of memory slots: 2, Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 165 W

Memory
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Number of memory slots *
2
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Storage
Number of storage drives supported
How many storage drives can be fit into the product at once.
2
Network
Networking features
10/100 Mbps
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini-Tower
Performance
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Supported processor frequency (max)
The highest supported processor frequency of the product, given in MHz. The higher the frequency, the faster the processor.
0.533 GHz
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Audio system
System used to play music or speech.
ADI AD1888
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
165 W
Other features
Number of processors installed
Number of processors in the product.
1
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
181 x 275 x 300 mm
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x Game / MIDI
Customer service details
X