"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","454234","","ASUS","P3-PH4","454234","","PC/Workstation Barebones","1062","","","P3-PH4","20201126134332","ICECAT","","54658","https://images.icecat.biz/img/norm/high/454234-5423.jpg","401x370","https://images.icecat.biz/img/norm/low/454234-5423.jpg","https://images.icecat.biz/img/gallery_mediums/img_454234_medium_1480929311_2131_26509.jpg","https://images.icecat.biz/thumbs/454234.jpg","","","ASUS P3-PH4 PC/workstation barebone Full-Tower Intel 945G Express LGA 775 (Socket T)","P3-PH4","ASUS P3-PH4, Full-Tower, Intel 945G Express, LGA 775 (Socket T), 275 W","ASUS P3-PH4. Chassis type: Full-Tower. Motherboard chipset: Intel 945G Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 275 W","Fashion Style and Space Flexibility\r\nWith its sleek and slim design, P3-PH4 is a great replacement for the old-fashion desktops. P3-PH4 can be placed vertically or horizontally to accommodate any work and home environments.\r\n\r\nPowerful Working Taskforce\r\nP3-PH4 incorporates 945G chipset, supporting the latest Intel Dual core CPU for robust computing and efficient system operations.\r\n\r\nUltimate Expandability\r\nP3-PH4 offers high flexibility despite of its compact size. It incorporated the latest SATA interface, dual-channel DDRII 667/533 SDRAM and PCI Express x 16 graphics. Configure hardware and software components based on your own needs.\r\n\r\nMultimedia Solution\r\nP3-PH4 supports a full array of multimedia functions, including 6-in-1 card reader, IEEE 1394 and 8-channel high-definition audio.\r\n\r\nConvenient Tool-less Design\r\nThe clever mechanical structure and special clip design of the P3-PH4 facilitates easy assembly, expansion and upgrade.\r\n\r\nRecover Pro - Your Files are in Good Hands\r\nStop worrying about losing important files! P3-PH4 is equipped with the unique Recover Pro software that assures continuous data protection. Automatic creation of multiple restore points allows P3-PH4 to easily recover files without entering OS when the system is under virus attack.","https://images.icecat.biz/img/norm/high/454234-5423.jpg","401x370","","","","","","","","","","","","Processor","Processor family: Intel","Memory","Memory slots type: DIMM","Number of memory slots: 4","Maximum internal memory: 4 GB","Graphics","On-board graphics card: Yes","Graphics card family: Intel","On-board graphics card model: IntelĀ® GMA 950","Network","Networking features: Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Firewire (IEEE 1394) ports: 2","PS/2 ports quantity: 2","Parallel ports quantity: 1","Serial ports quantity: 1","Design","Chassis type: Full-Tower","Performance","Motherboard chipset: Intel 945G Express","Processor socket: LGA 775 (Socket T)","Supported processor frequency (max): 3.8 GHz","Audio output channels: 7.1 channels","Audio system: Azalia Realtek ALC882","Software","Compatible operating systems: Window 2000/2003/XP","Power","Power supply: 275 W","Other features","Number of processors installed: 1","Dimensions (WxDxH): 95 x 357 x 398 mm","Number of Parallel ATA connectors: 1","Number of SATA connectors: 4","Special features: AntiVirus Solution\nQ-fan Technology\nCrashFree BIOS2\nEz Flash BIOS\nMyLogo2","Expansion slots: 1x PCI-e x16\n1x PCI-e x1\n2x PCI"