APC logo

APC SYA12K16RMI uninterruptible power supply (UPS) 12 kVA 8400 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258134
Info modified on:
12 Aug 2024, 20:07:37
Short summary description APC SYA12K16RMI uninterruptible power supply (UPS) 12 kVA 8400 W:

APC SYA12K16RMI, 12 kVA, 8400 W, 7.5 min, 20.2 min, SYBT5, 0 - 40 °C

Long summary description APC SYA12K16RMI uninterruptible power supply (UPS) 12 kVA 8400 W:

APC SYA12K16RMI. Output power capacity: 12 kVA, Output power: 8400 W. Typical backup time at full load: 7.5 min, Typical backup time at half load: 20.2 min, Replacement battery cartridge: SYBT5. Weight: 242.7 kg. Package weight: 290 kg. Products per pallet: 1.00 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.