location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P SHIELD UNIV INPUT 48 V DC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP50B48SC3
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W :
The long product name of APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P SHIELD UNIV INPUT 48 V DC 50W EURO PLUG
More>>>
APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W:
The official description of APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bringing legendary reliability to the customer premises everywhere.
The APC PowerShield solution offers cable telephony, wireless local loop (WLL), and fiber to the home (FTTH) services a simple, cost effective local power supply unit for the customer premise equipment (CPE). In the cable industry's Hybrid Fiber Coax (HFC) networks, for instance, PowerShield offers the Multiple Service Operator (MSO) a local powering solution that has lower installation costs, lower operational costs, and lower service costs than competing powering technologies. For VoDSL applications, the PowerShield provides local power to the Integrated Access Device (IAD), which is designed specifically for small and medium-sized businesses, as well as the small office/home office (SOHO). The IAD enables delivery of up to 8 telephone lines and continuous high-speed Internet or remote LAN access over a single SDSL or T1 interface.

Short summary description APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W:
This short summary of the APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC P SHIELD UNIV INPUT 48 V DC, 50 kVA, 50 W, Beige, 2.44 m, -20 - 45 °C, -20 - 45 °C

Long summary description APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W:
This is an auto-generated long summary of APC P SHIELD UNIV INPUT 48 V DC uninterruptible power supply (UPS) 50 kVA 50 W based on the first three specs of the first five spec groups.

APC P SHIELD UNIV INPUT 48 V DC. Output power capacity: 50 kVA, Output power: 50 W. Product colour: Beige, Cable length: 2.44 m. Weight: 8.18 kg, Package weight: 8.41 kg. Dimensions (WxDxH): 282 x 94 x 295 mm, Nominal input voltage: 100 V, Package dimensions (WxDxH): 417 x 218 x 417 mm

Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4 0.00
(excl. VAT)
0 (incl. VAT)