location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack Air Removal Unit Smoke Detection Kit power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Air Removal Unit Smoke Detection Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACF121
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Rack Air Removal Unit Smoke Detection Kit power supply unit :
The short editorial description of APC Rack Air Removal Unit Smoke Detection Kit power supply unit

Rack Air Removal Unit Smoke Detection Kit
More>>>
APC Rack Air Removal Unit Smoke Detection Kit power supply unit:
The official marketing text of APC Rack Air Removal Unit Smoke Detection Kit power supply unit as supplied by the manufacturer

The only manageable rack heat removal solution.
Densely packed enclosures can overheat IT equipment and cause downtime. High-density enclosures create an environment where traditional air distribution methods are not effective.

The Air Removal Unit captures exhaust heat, ducting it to the return air plenum and eliminating hot spots. Through automatic fan speed adjustment based on temperature or power consumption, a desired temperature can be set and fans will self-adjust for optimal energy efficiency.

The Rack Air Removal Unit provides fan redundancy in the event of fan failure, and power redundancy through dual corded input. This space saving product mounts to the back of the enclosure - requiring zero U space.

Short summary description APC Rack Air Removal Unit Smoke Detection Kit power supply unit:
This short summary of the APC Rack Air Removal Unit Smoke Detection Kit power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack Air Removal Unit Smoke Detection Kit, UL Listed, 680 g, 160 x 164 x 95 mm

Long summary description APC Rack Air Removal Unit Smoke Detection Kit power supply unit:
This is an auto-generated long summary of APC Rack Air Removal Unit Smoke Detection Kit power supply unit based on the first three specs of the first five spec groups.

APC Rack Air Removal Unit Smoke Detection Kit. Compatible products: UL Listed. Weight: 680 g. Dimensions (WxDxH): 160 x 164 x 95 mm

Performance
Compatible products
UL Listed
Weight & dimensions
Weight
680 g
Other features
Dimensions (WxDxH)
160 x 164 x 95 mm
Brand Image Product code Product Stock Price from
APC Personal SurgeArrest 5 Outlet BS1363 230V power supply unit APC Personal SurgeArrest 5 Outlet BS1363 230V power supply unit
(show image)
PER5-UK Personal SurgeArrest 5 Outlet BS1363 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmera LX Backplane Kit (4*C19) power supply unit APC Symmera LX Backplane Kit (4*C19) power supply unit
(show image)
SYPD8 Symmera LX Backplane Kit (4*C19) 0.00
(excl. VAT)
0 (incl. VAT)
APC PNOTEPROC8-EC power supply unit APC PNOTEPROC8-EC power supply unit
(show image)
PNOTEPROC8-EC PNOTEPROC8-EC 0.00
(excl. VAT)
0 (incl. VAT)
APC Symmetra LX Intelligence Module power supply unit APC Symmetra LX Intelligence Module power supply unit
(show image)
SYMIM5 Symmetra LX Intelligence Module EUR 1576.99
(excl. VAT)
EUR 1576.99 (incl. VAT)
APC AP9520T power supply unit APC AP9520T power supply unit
(show image)
AP9520T AP9520T EUR 265.31
(excl. VAT)
EUR 265.31 (incl. VAT)
APC AP9520TH power supply unit APC AP9520TH power supply unit
(show image)
AP9520TH AP9520TH EUR 273.36
(excl. VAT)
EUR 328.02 (incl. VAT)
APC InfrastruXure manager\\25 node license power supply unit APC InfrastruXure manager\\25 node license power supply unit
(show image)
AP9420 InfrastruXure manager\\25 node license 0.00
(excl. VAT)
0 (incl. VAT)
APC InfraStruXure Manager Appliance, 100 Node power supply unit APC InfraStruXure Manager Appliance, 100 Node power supply unit
(show image)
AP9421 InfraStruXure Manager Appliance, 100 Node 0.00
(excl. VAT)
0 (incl. VAT)
APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA power supply unit APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA power supply unit
(show image)
PNOTEPRO SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA 0.00
(excl. VAT)
0 (incl. VAT)
APC SBP20KHR2M1 power supply unit 400V 3PH APC SBP20KHR2M1 power supply unit 400V 3PH
(show image)
SBP20KHR2M1 SBP20KHR2M1 0.00
(excl. VAT)
0 (incl. VAT)