location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL-70400G SLR Telephoto lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL70400G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL70400G
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 12:24:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SAL-70400G SLR Telephoto lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Telephoto lens Black
  • - Lens structure (elements/groups): 18/12
  • - Aperture range (F-F): 4 - 5,6
  • - Maximum aperture number: 22
  • - Closest focusing distance: 1,5 m
Long product name Sony SAL-70400G SLR Telephoto lens Black :
The long product name of Sony SAL-70400G SLR Telephoto lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70-400mm f/4-5.6 G SSM
More>>>
Sony SAL-70400G SLR Telephoto lens Black:
The official description of Sony SAL-70400G SLR Telephoto lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Very high quality G Series telephoto zoom lens with wide focal length range.
- Smooth, silent AF operation using high-torque SSM (Super Sonic wave Motor).
- G Series optics with Extra-low Dispersion (ED) glass elements for clear, sharp edge-to-edge description and reduced chromatic aberration.
- Circular aperture for beautiful defocus effects.
- Convenient operation with focus mode switch, focus range limiter and three focus hold buttons.

Short summary description Sony SAL-70400G SLR Telephoto lens Black:
This short summary of the Sony SAL-70400G SLR Telephoto lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL-70400G, Telephoto lens, 18/12, 70 - 400 mm, Sony A

Long summary description Sony SAL-70400G SLR Telephoto lens Black:
This is an auto-generated long summary of Sony SAL-70400G SLR Telephoto lens Black based on the first three specs of the first five spec groups.

Sony SAL-70400G. Component for: SLR, Lens structure (elements/groups): 18/12, Lens type: Telephoto lens. Compatibility: Sony. Product colour: Black. Diameter: 9,45 cm, Filter size: 7,7 cm, Length: 196 mm. Magnification: 0,27x

Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
18/12
Aperture range (F-F)
4 - 5,6
Lens viewing angle, diagonal
34.6 - 4°
Focal length range
70 - 400 mm
Minimum aperture number *
4
Number of diaphragm blades
9
Closest focusing distance *
1,5 m
Maximum aperture number *
22
Focal length (35mm film equivalent)
105 - 600 mm
Minimum focal length (35mm film equiv)
105 mm
Lens system
Maximum focal length (35mm film equiv)
600 mm
Lens mount interface *
Sony A
Performance
Compatibility
Sony
Lens hood
Yes
Design
Product colour
Black
Weight & dimensions
Length
196 mm
Weight
1,49 kg
Diameter *
9,45 cm
Filter size *
7,7 cm
Packaging content
Bag included
Yes
Other features
Magnification
0,27x
Source Testseek summary Average rating
Reviews
Updated:
2012-03-01 03:59:29
Uk has collected 5 expert reviews for Sony SAL70400G but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
EISA.eu
Updated:
2012-03-01 03:59:15
This new lens from Sony benefits from a solid construction and ED glass elements to achieve the respected G-type quality level expected of professional lenses. It is one of the lightest lenses in its category, and it features a fast and almost silent S...
0%