location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LAEA3 camera lens adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA-EA3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAEA3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524951820
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LAEA3 camera lens adapter :
The long product name of Sony LAEA3 camera lens adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LA-EA3 Mount Adaptor
More>>>
Sony LAEA3 camera lens adapter:
The official description of Sony LAEA3 camera lens adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enable use of α system A-mount lenses
- 35mm full-frame compatible
- Include detachable tripod attachment

Compatible with All E-mount Cameras (35mm Full Frame and APS-C Sensor Cameras)

Short summary description Sony LAEA3 camera lens adapter:
This short summary of the Sony LAEA3 camera lens adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LAEA3, Black, Metallic, Metal, Plastic, ILCE-7K ILCE-7 ILCE-7M2K ILCE-7M2 ILCE-7R ILCE-7RM2, 76 x 69 x 35 mm, 105 g

Long summary description Sony LAEA3 camera lens adapter:
This is an auto-generated long summary of Sony LAEA3 camera lens adapter based on the first three specs of the first five spec groups.

Sony LAEA3. Product colour: Black, Metallic, Material: Metal, Plastic, Compatibility: ILCE-7K ILCE-7 ILCE-7M2K ILCE-7M2 ILCE-7R ILCE-7RM2. Dimensions (WxDxH): 76 x 69 x 35 mm, Weight: 105 g

Features
Product colour
Black, Metallic
Material
Metal, Plastic
Features
Compatibility
ILCE-7K ILCE-7 ILCE-7M2K ILCE-7M2 ILCE-7R ILCE-7RM2
Weight & dimensions
Dimensions (WxDxH)
76 x 69 x 35 mm
Weight
105 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:24
Uk has collected 1 expert review for Sony LA-EA3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)