location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ILCA-77M2Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ILCA77M2Q.CEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524979305 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:50:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 24,3 MP CMOS Black
  • - Image stabilizer
  • - Digital zoom: 4x
  • - ISO sensitivity (min): 50 ISO sensitivity (max): 51200 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording
  • - 7,2 V
Long product name Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black :
The long product name of Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ILCA-77M2Q, 16 - 50mm, Sony A, APS-C, 23.5 x 15.6mm Exmor CMOS, 24.7MP, 3" TFT, AVCHD, Dolby Digital, SDXC UHS-I/Memory Stick XC-HG Duo, Micro-USB
More>>>
Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black:
The official description of Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-high resolution Exmor™ CMOS Sensor

Enjoy an upgraded APS-C format sensor with 24.3 effective megapixels. Sensor offers 20% higher sensitivity than the previous model, for flawless, low-noise still images and Full HD video.

BIONZ X™ processor

Enhanced processing engine handles enormous amounts of sensor data to allow very high-speed shooting of superb, low-noise images.

79-point phase-detection AF system

Newly developed AF system with 15 cross sensors for accurate, non-stop autofocusing - effective with Viewfinder or live view on LCD.

Proprietary Translucent Mirror Technology

Sony’s unique design replaces a DSLR moving mirror with a fixed translucent mirror, which enables ultra-fast shooting with continuous use of accurate phase detection AF.

12fps with AF tracking

Capture fast-moving action with razor-sharp tracking, at up to 12fps (approx. maximum speed with Continuous AF mode). Shoot 60 frames per burst, when quality set to ‘FINE’ and image size set to ‘L.’

Quick AF Full HD movie

Shoot 1920x1080 video with full-time AF tracking of moving subjects: now with 60p/24p progressive shooting for cinematic results.

Creative Full HD movie functions

Enjoy sharp, accurate autofocusing with full-time AF; PASM exposure modes offer total creative control.

AF Range Control

Locks autofocusing to a specified range of distance from the camera for sharp results, even if the target is obscured momentarily by another passing object.

Wide sensitivity range from ISO 100-25600

High maximum sensitivity allows natural, low-noise images, even in low light: expansion mode extends sensitivity down to ISO 50.

3-way tiltable LCD screen

Freely-adjustable high resolution (1,228k dot) LCD with WhiteMagic technology for clear viewing, even under direct sunlight.

XGA OLED TruFinder™

Precision electronic viewfinder with high contrast and 100% frame coverage for accurate framing, focusing and shot review.

High-resolution information display

Select from a choice of Graphic Display, Display All Info, No Disp. Info, Histogram or Digital Level Gauge display options.

Clear Image Zoom

Digitally zooms centre portion of image up to 2x with nearly imperceptible degradation, virtually doubling your zooming range.

Face Detection with Face Registration

Recognizes up to 8 faces in a scene, optimizing optimum exposure, white balance, flash and other settings for beautiful portraits.

Expanded Flexible Spot

If the active AF point begins to lose track of your subject, one of 8 surrounding AF points instantly activates for continuous, accurate tracking of your moving subject.

Enhanced AF area modes

Lock-on AF, which optimizes target frame size and ensures use of the optimal AF point, is now available as a focus area mode. You can choose the initial AF point for tracking from the Wide, Zone, Center, Flexible Spot or Expanded Flexible Spot AF area mode.

5-step tracking adjustment

AF tracking duration is adjustable in 5 steps, with low settings prioritizing stability and high settings prioritizing speed (ideal when shooting various subjects at different distances, for example). Three settings are also available when shooting movies.

Eye AF

Captures faces in sharp focus, even when your subject is partially turned away from the camera with a shallow depth of field.

Leading image technologies

Detail reproduction technology minimizes emphasized outlines to produce more realistic images and finer details. Diffraction-reducing technology corrects blurred details to realize finer detail even at small aperture (large F-number) settings.

Area-specific noise reduction

Along with detail reproduction technology, effectively suppresses noise for clearer, more finely detailed images even at high sensitivity settings.

Enhanced in-body image stabilization

Effective image stabilization for any compatible lens, throughout the entire focal length range. Helps stabilize the viewfinder image while the shutter button is halfway pressed.

Focus Magnifier and Peaking function

Magnify your image or movie in the high-resolution viewfinder for manual fine-tuning of the focus, or use Peaking to colorize the most sharply-focused areas of your image for quick confirmation.

Adjustable viewfinder settings

To compensate for the type and amount of light in your surroundings, adjust the viewfinder color temperature and brightness in 5 simple steps.

Customizable function buttons

Assign frequently used functions
to the customizable buttons of your choice. Easily reassign 11 buttons to activate any of 53 functions for speedier, more intuitive operation.

Short summary description Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony A77 II + DT 16-50mm F2.8 SSM, 24,3 MP, 6000 x 4000 pixels, CMOS, Full HD, 647 g, Black

Long summary description Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Sony A77 II + DT 16-50mm F2.8 SSM SLR Camera Kit 24,3 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Sony A77 II + DT 16-50mm F2.8 SSM. Camera type: SLR Camera Kit, Megapixel: 24,3 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Digital zoom: 4x, Focal length range: 16 - 50 mm. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. Weight: 647 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
24,3 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 4000, 4240 x 2832, 3008 x 2000, 6000 x 3376, 4240 x 2400, 3008 x 1688, 8192 x 1856, 3872 x 2160, 12416 x 1856, 5536 x 2160
Image stabilizer *
Yes
Image stabilizer location
Body
Supported aspect ratios
3:2, 16:9
Total megapixels
24,7 MP
Image sensor size (W x H)
23,5 x 15,6 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
EXIF, JPG, RAW
Lens system
Digital zoom *
4x
Focal length range
16 - 50 mm
Extra/Smart zoom
2x
Lens type
Standard zoom
Lens mount interface
Sony A
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity (min) *
50
ISO sensitivity (max) *
51200
ISO sensitivity
50, 100, 12800, 25600, 51200
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash sync-speed
1/250 s
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AAC, AC3, LC-AAC, MP4
Memory
Compatible memory cards *
MS PRO Duo, MS Pro-HG, MS XC-HG Duo, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1228800 pixels
Vari-angle LCD display
Yes
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Viewfinder screen size
0.5"
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent, Shade
Scene modes *
Night, Night portrait, Portrait, Sports, Sunset, Twilight, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Saturation adjustment
Yes
Dioptre correction
Yes
Diopter adjustment (D-D)
-4 - 3
Histogram
Yes
Live view
Yes
Camera file system
DCF 2.0, Exif 2.3
Anti-dust function
Yes
Image processor
BIONZ X
Design
Product colour *
Black
Battery
Battery voltage
7,2 V
Battery life (CIPA standard)
480 shots
Battery capacity
1650 mAh
Battery type
NP-FM500H
Number of batteries supported
1
Weight & dimensions
Width
142,6 mm
Depth
80,9 mm
Height
104,2 mm
Weight
647 g
Weight (including battery)
726 g
Packaging content
Cables included
Micro-USB
Battery charger included
Yes
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-18 03:50:12
Uk has collected 91 expert reviews for Sony ILCA-77M2Q and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-18 03:50:12
This has various repercussions, the most significant being an electronic rather than optical viewfinder. It might take getting used to, but the 2.4-million dot OLED is pin sharp and just as big as upmarket SLRs' optical viewfinders. It exhibits a small am...
Bottom line There's much to admire in the A77 II, but at this price that's hardly surprising. There is no shortage of outstanding cameras for around £1,000 (body only), not just in SLRs such as the Canon EOS 70D and Nikon D7100, but also in premium CSCs such as the F...
80%
digitalversus.com
Updated:
2014-12-18 03:50:12
After two years of distinguished and loyal service, the most expert of Sony's APS-C DSLR cameras, the Alpha 77, has stepped aside for the Mark II version. This camera will have the unenviable task not only of replacing a champion of responsiveness but als...
Good Well built, Effective subject tracking, 79 point AF, 12 images per second in burst mode, Fullyadjustable screen, Good picture quality up to ISO 3200, Customisable quickaccess menu, ISO standard hot shoe...
Bad No headphone line out, Just one SD card slot, No touch screen, No 60, 30 or 24 i/s video, Interface still a bit confusing, Battery life still a bit low compared with optical SLRs...
Bottom line The Sony Alpha 77's revolutionary design made a real impact (electronic viewfinder, excellent responsiveness, fully-adjustable screen), and the Mark II is riding the wave of this lasting impression. Unfortunately, despite its new 79-point AF system, it no...
80%
brisbanetimes.com.au
Updated:
2014-12-18 03:50:12
Solid: The Sony a77II DSLR is fabulous, but heavy.In the big corner, weighing in at 726 grams, we have the a77II, and in the small corner we have the Sony a7 CSC, a flyweight at 474g. There is a similar difference in the weight of the kit lenses.We didn't...
Bad Verdict: One of the advantages mirrorless compact system cameras have over DSLRs – apart from the weight – is the sheer wealth of information displayed in viewfinder and LCD. And the simultaneous subject view through LCD and finder. Well, the Sony a77II g...
Bottom line Contrast: The Sony a77II is bigger than the Sony a7 CSC, but the smaller camera has a larger sensor.Sony is a company with a curious sales strategy. It makes great digital single-lens reflex cameras and then tells you not to buy them.Remember Sony's "idio...
0%
reviewed.com
Updated:
2014-12-18 03:50:12
While Sony's fortunes as a company have flagged a bit in the last couple of years, its camera division continues to churn out compelling, innovative products. Its large-sensor compact RX cameras have dominated the point-and-shoot market for two straight y...
Bottom line A solid update at a good price that will give the competitors a run for their money. Even with body-only sale prices sure to dive to sub-$1,000 levels soon, the Sony A77 II is aimed squarely at the "prosumer" market. It does a good job of implementing...
93%
amateurphotographer.co.uk
Updated:
2014-12-18 03:50:12
See sample images taken with the Sony Alpha 77 IIIt has been nearly two years since Sony’s last A-mount SLT (single lens translucent) camera. Since then, the company has had much success with its premium compacts and E-mount mirrorless cameras, leading ma...
Bottom line The Sony Alpha 77 II is by no means a lightweight camera, but neither is it a shoulder-aching behemoth. Sitting comfortably between these extremes, the Alpha 77 II feels great in the hand. The menu system takes a while to get used to, but the button place...
0%
trustedreviews.com
Updated:
2014-12-18 03:50:12
What is the Sony Alpha A77 II No one can accuse the Sony Alpha 77 II of lacking ambition. It's been described (by the people who made it) as ‘The King of APS-C' a title that purports to put it above the Canon EOS 7D and the Nikon D7100 . Lofty. Given tha...
Good Fantastic AF with superior tracking, Excellent LCD, Solid build quality, Excellent overall image quality...
Bad Menus take some getting used to, GPS tagging has been removed, Some issues at high ISO...
Bottom line Solidly built and boasting top-notch autofocus, the Alpha 77 II is jostling with high-end DSLRs at a price point that's hard to argue with. You won't want to push your images past ISO 6400 too often, but this really is a fine offering from Sony. Built-in...
90%
techradar.com
Updated:
2014-12-18 03:50:12
After the announcement of the full-frame E-mount Sony A7, A7R and A7S compact system cameras and the demise of the Nex brand, you could be forgiven for thinking that Sony may not continue with its A-mount SLT (single lens translucent) cameras. However, th...
Good 24Mp sensor, Respected Bionz X processor, Improved AF system...
Bad SLT design reduces the amount of light reaching the sensor, No touchscreen, 12fps control on mode dial...
Bottom line The Alpha 77 II delivers the promise of Sony's SLT design with fast autofocusing and accuracy when composing images on the LCD or shooting video. It also overcomes the issues caused by the reduction in light levels reaching the sensor as a result of the t...
0%
pocket-lint.com
Updated:
2014-12-18 03:50:12
The Sony a77 II comes in to replace a camera that launched in 2011, the a77, so is long due an upgrade. A lot has changed during that time. Not only has Sony rejigged how it refers to cameras, rolling NEX into the alpha line, but it has also gone on a ful...
0%
techradar.com/au/
Updated:
2014-12-18 03:50:12
After the announcement of the full-frame E-mount Sony A7, A7R and A7S compact system cameras and the demise of the Nex brand, you could be forgiven for thinking that Sony may not continue with its A-mount SLT (single lens translucent) cameras. However, th...
Good 24Mp sensor, Respected Bionz X processor, Improved AF system...
Bad SLT design reduces the amount of light reaching the sensor, No touchscreen, 12fps control on mode dial...
0%
photoreview.com.au
Updated:
2016-01-12 06:06:16
Superficially, there's not much difference between the new A77 Mark II and its predecessor, the SLT-A77 we reviewed in September 2011, aside from a slight adjustment to its name. The prefix 'SLT' (for 'single-lens translucent') is now ILCA (for 'interchan...
88%
liveatpc.com
Updated:
2016-11-26 19:24:07
Sony moved to acquire Konica-Minolta (K-M) SLR technology along with its digital counterpart – lock, stock, and barrel, back in 2006. Eight years on, the Alpha series of Digital SLR (DSLR) cameras has emerged as a mighty challenger to the long-standing Ca...
Bottom line Review: Sony Alpha A77 Mark IIReview by Fazri NuhaSony moved to acquire Konica-Minolta (K-M) SLR technology along with its digital counterpart – lock, stock, and barrel, back in 2006. Eight years on, the Alpha series of Digital SLR (DSLR) cameras has emer...
98%
chip.com.my
Updated:
2016-11-26 19:24:07
Sony is one of the few companies who have been dedicating a lot of resources into creating some of the most compelling cameras in modern history. The A77 MkII is the company's latest effort, and we're about to take a look at what makes it a great image sh...
Good Great ISOtonoise performance, Fast, reliable autofocus, Great kit lens...
Bad Soft shutter button...
Bottom line The Sony A77 MkII is a great camera to use by both budding enthusiasts and those who are aiming to become pro photographers. Its autofocus is easy to use, and is wickedly fast, even when compared to some of the best cameras out there.(previously publishe...
0%
wovow.org
Updated:
2016-12-22 15:27:31
The Sony A77 II is the bet Sony Translucent Mirror cameras. With a sturdy, ergonomic body, the Sony A77 II features translucent mirror technology offering a shutter speed and a very fast approach. It features a 24.3 megapixel CMOS sensor, BIONZ X accompan...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)