Hayes Accura Low-profile V.92 PCI Softmodem
Zoom Hayes Accura Low-profile V.92 PCI Softmodem, 56 Kbit/s, 0.3 - 14.4 Kbit/s, V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, 103/212A, V.44, V.42bis,..., - FCC 15B, 68, - CE, - UL, C-UL, - RoHS., Windows 98, Me, 2000, XP, Vista
Zoom Hayes Accura Low-profile V.92 PCI Softmodem. Modem speed: 56 Kbit/s. Supported data transfer rates: 0.3 - 14.4 Kbit/s. Supported protocols: V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, 103/212A, V.44, V.42bis,.... Certification: - FCC 15B, 68, - CE, - UL, C-UL, - RoHS.. Compatible operating systems: Windows 98, Me, 2000, XP, Vista