Zoom 3075 PC Card modem 56 Kbit/s
Warranty:
2 Years
Long product name Zoom 3075 PC Card modem 56 Kbit/s
:
The long product name of Zoom 3075 PC Card modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Zoom/Modem PC Card 56K V.92/V.90 PCMCIA Modem for Windows, Macintosh & Linux
More>>>
Short summary description Zoom 3075 PC Card modem 56 Kbit/s:
This short summary of the Zoom 3075 PC Card modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Zoom 3075 Modem PC Card, 56 Kbit/s, PCMCIA, 0.3 - 14.4 Kbit/s, V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, Bell 103/212A., V.44, V.42bis, MNP5, FCC 15B & 68, - UL, C-UL, - CE.
Long summary description Zoom 3075 PC Card modem 56 Kbit/s:
This is an auto-generated long summary of Zoom 3075 PC Card modem 56 Kbit/s based on the first three specs of the first five spec groups.
Zoom 3075 Modem PC Card. Modem speed: 56 Kbit/s, Modem type: PCMCIA. Supported data transfer rates: 0.3 - 14.4 Kbit/s. Supported protocols: V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, Bell 103/212A.. Data compression: V.44, V.42bis, MNP5, Certification: FCC 15B & 68, - UL, C-UL, - CE.. Compatible operating systems: Windows, Macintosh & Linux.