Hayes Accura V.92 PCI Analog Modem, 56Kb/s
Zoom Hayes Accura V.92 PCI Analog Modem, 56 Kbit/s, Fax, 0.3 - 14.4 Kbit/s, V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, 103/212A., V.44, V.42bis, MNP5, FCC 15B, 68, - UL, C-UL, - CE.
Zoom Hayes Accura V.92 PCI Analog Modem. Modem speed: 56 Kbit/s, Type: Fax. Supported data transfer rates: 0.3 - 14.4 Kbit/s. Supported protocols: V.92, V.90, V.34, V.32bis, V.32, V.22bis, V.22 A/B, V.22, V.23, V.21, 103/212A.. Data compression: V.44, V.42bis, MNP5, Certification: FCC 15B, 68, - UL, C-UL, - CE.. Compatible operating systems: Windows 95,98, Me, 2000, XP, Minimum processor: 133 MHz, Minimum RAM: 16 MB