location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K2200ND Laser Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MultiXpress SL-K2200ND Laser Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS025G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628526338 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 03:14:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung MultiXpress SL-K2200ND Laser Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MultiXpress K2200ND helps your business be more cost effective and helps your employees work more efficiently
  • - Easy-to-use features help you monitor and maintain MultiXpress K2200ND so that you can focus on your business
Long product name Samsung MultiXpress SL-K2200ND Laser Multifunction Printer :
The short editorial description of Samsung MultiXpress SL-K2200ND Laser Multifunction Printer

Samsung MultiXpress SL-K2200ND Laser Multifunction Printer
More>>>
Samsung MultiXpress SL-K2200ND Laser Multifunction Printer:
The official marketing text of Samsung MultiXpress SL-K2200ND Laser Multifunction Printer as supplied by the manufacturer

K2200ND helps reduce operating costs with high capacity toner, imaging units, and eco-friendly features. It also can increase your productivity with excellent print and scan speeds, simple printer management, and convenient consumable installation.

Short summary description Samsung MultiXpress SL-K2200ND Laser Multifunction Printer:
This short summary of the Samsung MultiXpress SL-K2200ND Laser Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-K2200ND Laser Multifunction Printer, Laser, Mono printing, 2400 x 600 DPI, Colour copying, Colour scanning, A3

Long summary description Samsung MultiXpress SL-K2200ND Laser Multifunction Printer:
This is an auto-generated long summary of Samsung MultiXpress SL-K2200ND Laser Multifunction Printer based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-K2200ND Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Reduce operating expenses with economical features

High-capacity consumables
Eco-friendly power efficiency
Innovative, eco-conscious cost savings

Boost productivity with outstanding performance

High-speed printing and scanning
Fast, direct-to-PC color scanning
High-quality print output for professional documents
Increased versatility and expandability

Print hassle-free with a suite of easy-to-use features and functions

Easy Printer Manager
Easy Document Creator
Convenient imaging unit installation

High-capacity consumables

Businesses with heavy printing volumes will appreciate how the high-yield consumables can help lower the total cost per page. Up to 10,000 pages can be printed with a single toner cartridge and up to 80,000 pages per imaging unit.[1]

Eco-friendly power efficiency

MultiXpress K2200ND meets the strict standards for energy set by the ENERGY STAR® International program. With low power consumption, MultiXpress K2200ND achieves total energy consumption (TEC) of 0.99 kWh2.[1]

High-speed printing and scanning

MultiXpress K2200ND helps your business expedite document and image processing. Increase your employees’ productivity with print speeds of up to 20 pages per minute (ppm) and color scanning speed of 30 images per minute (ipm).[1]

Innovative, eco-conscious cost savings

Easy Eco Driver software can save on toner and paper usage, and reduces energy consumption. Users can save further with duplex or N-up printing, removing images or text, and converting images from bitmap to sketch.

Fast, direct-to-PC color scanning

Boasting excellent color scanning speeds, MultiXpress K2200ND helps you send full-color documents directly to an employee's PC for more efficient and productive workflow. MultiXpress K2200ND even supports the production of multipage PDFs.

High-quality print output for professional documents

Print and scan your documents with a high resolution using Rendering Engine for Clean Page (ReCP) technology. This advanced technology improves readability by enhancing thin lines and negative images, and sharpening edges.

Easy Document Creator

Scan, compile and save documents in multiple formats for sharing on social media, or emailing. A document converter and uploader for smartphones, and e-book readers are also available for convenient document uploading in various formats.

Easy Printer Manager

Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.

Convenient imaging unit installation

MultiXpress K2200ND is designed to help you work more efficiently with a ready-to-install imaging unit. MultiXpress K2200ND comes with the developer integrated in the imaging unit for a quick and hassle-free installation.

Increased versatility and expandability

In addition to providing 3-in-1 multifunctional capabilities (print, copy and scan), the MultiXpress K2200ND includes ID card copy, remote printing, duplex printing, a reverse automatic document feeder (RADF) and a second cassette feeder (SCF)

Printing
Duplex printing mode
Auto
Print resolution black
2400 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
9.2 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copies, maximum
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4, 8, 16
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed scanner
Scan to
Software, TWAIN, WIA
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Features
Recommended duty cycle
2500 - 5000 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, SPL
All-in-One multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity (sheets)
600 sheets
Maximum output capacity (sheets)
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Letterhead, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
16K
Paper tray media weight
60 - 163 g/m²
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Sound power level (printing)
6.5 dB
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Certificates
Certification
EN 61000-3-2: 2006+A1: 2009+A2: 2009 (Class A), EN 61000-3-3: 2013 (Class A), EN 55024: 2010 (Class A), EN 55022: 2010/AC: 2011 (Class A), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class A), CISPR22: 2009+A1: 2010 (Class A), GB9254-2008, GB17625.1-2012, KN22 2009, KN24 2011-09 (Class A)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
560 mm
Depth
540 mm
Height
417 mm
Weight
23 kg
Packaging data
Package width
738 mm
Package depth
721 mm
Package height
678 mm
Package weight
30.9 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit) or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Acoustic power emissions (ready)
42 dB
Acoustic pressure emissions bystander (ready)
30 dB
Disclaimer Samsung MultiXpress SL-K2200ND Laser Multifunction Printer:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung