HP logo

HP Samsung SL-SCF2080 250-sheet Second Cassette Feeder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2557
Info modified on:
17 Jan 2022, 16:41:06
End of life date:
22 Dec 2020
Long product name HP Samsung SL-SCF2080 250-sheet Second Cassette Feeder:

Samsung SL-SCF2080 250-sheet Second Cassette Feeder

Short summary description HP Samsung SL-SCF2080 250-sheet Second Cassette Feeder:

HP Samsung SL-SCF2080 250-sheet Second Cassette Feeder, Paper tray, Samsung, SL-K2200, 250 sheets, 60 - 110 g/m², China

Long summary description HP Samsung SL-SCF2080 250-sheet Second Cassette Feeder:

HP Samsung SL-SCF2080 250-sheet Second Cassette Feeder. Type: Paper tray, Brand compatibility: Samsung, Compatibility: SL-K2200. Width: 560 mm, Depth: 539.7 mm, Height: 97.2 mm. Package width: 658 mm, Package depth: 640 mm, Package height: 215 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.