HP logo

HP Samsung MLT-R707 Imaging Unit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3886
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
This product is warranted to be free from defects in materials and workmanship.
Long product name HP Samsung MLT-R707 Imaging Unit:

Samsung MLT-R707 Imaging Unit

Short summary description HP Samsung MLT-R707 Imaging Unit:

HP Samsung MLT-R707 Imaging Unit, 80000 pages, China, Laser, Samsung, SL-K2200/K2200ND, 1 pc(s)

Long summary description HP Samsung MLT-R707 Imaging Unit:

HP Samsung MLT-R707 Imaging Unit. Page yield: 80000 pages, Country of origin: China, Print technology: Laser. Quantity per pack: 1 pc(s), Package width: 509 mm, Package depth: 135 mm

Reasons to buy
Specs
Loading...
Disclaimer HP Samsung MLT-R707 Imaging Unit SS834A:
[2] Declared yield is estimated at 6% coverage. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.