location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K7108 Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet K7108 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB041D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585228119 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2023 21:59:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Officejet K7108 Printer :
The short editorial description of HP Officejet K7108 Printer

Officejet K7108 Printer
More>>>
HP Officejet K7108 Printer:
The official marketing text of HP Officejet K7108 Printer as supplied by the manufacturer

Multiple paper sizes with or without borders up to A3+, A4 printing at up to 25 ppm black / 20 ppm colour, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional duplexer for two-sided printing, heavy/special papers up to 280 g/m2, poster printing, USB and Parallel port connectivity
The HP Officejet K7100 Color Printer delivers solid, quality performance at a price you can afford. Do more in-house with fast, A3+ printing versatility plus optional six-ink capabilitiy, borderless printing, and optional automatic two-sided printing

Short summary description HP Officejet K7108 Printer:
This short summary of the HP Officejet K7108 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet K7108 Printer

Long summary description HP Officejet K7108 Printer:
This is an auto-generated long summary of HP Officejet K7108 Printer based on the first three specs of the first five spec groups.

HP Officejet K7108 Printer