location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 857 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
857 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9363ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160408866 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 857 Tri-color Original Ink Cartridge :
The short editorial description of HP 857 Tri-color Original Ink Cartridge

HP 857 Tri-color Original Ink Cartridge
More>>>
HP 857 Tri-color Original Ink Cartridge:
The official marketing text of HP 857 Tri-color Original Ink Cartridge as supplied by the manufacturer

Rich, lifelike color using HP Vivera Inks for vibrant, professional-quality graphics and photos that resist fading for generations,[1] newly designed to provide high-performance, faster printing, superior reliability, and ease of use. Part of HP's 6- and 8-ink color printing systems that deliver a wide color gamut; smooth, crisp, true-to-life color and warm, natural skin tones. And used in conjunction with HP printers, it provides proactive alerts so you'll know when ink levels are running low.Ideal for higher volumes. Change cartridges less often and make fewer trips to the store with a cartridge designed for frequent, print-intensive jobs.

Tri-color convenience. Replace cartridges less often and get the right amount of each ink color for everyday printing.

Prints photos that resist fading for generations.[1] New, proprietary HP Vivera Inks were developed specifically to deliver an optimal balance of key attributes—exceptional permanence, outstanding color, and reliability on many papers.

HP Vivera inks deliver an optimal balance of key attributes—exceptional permanence, outstanding color, and reliability on many papers.

Short summary description HP 857 Tri-color Original Ink Cartridge:
This short summary of the HP 857 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 857 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 560 pages

Long summary description HP 857 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 857 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 857 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 560 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 6540
Quantity per pack *
1 pc(s)
Colour ink page yield *
560 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Recycled material percentage
50%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage humidity
5 - 95%
Weight & dimensions
Width
140 mm
Depth
37 mm
Height
116 mm
Weight & dimensions
Weight
49.9 g
Package width
140 mm
Package depth
116 mm
Package height
37 mm
Package weight
83.1 g
Logistics data
Products per pallet
3360 pc(s)
Pallet gross weight
216 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4.9 g
Master (outer) case gross weight (imperial)
4.9 kg (10.8 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Stacking number for pallet
3 pc(s)