location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 851 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
851 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9364ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160708492 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 851 Black Original Ink Cartridge :
The short editorial description of HP 851 Black Original Ink Cartridge

HP 851 Black Original Ink Cartridge
More>>>
HP 851 Black Original Ink Cartridge:
The official marketing text of HP 851 Black Original Ink Cartridge as supplied by the manufacturer

A genuine HP black inkjet print cartridge that prints laser-quality black text and graphics with breakthrough speed. Designed for superior reliability and ease of use, when used with HP printers, it provides proactive low ink alerts.Resist smears. Highlight with confidence—dark, durable HP pigment black ink.
• Prints laser-quality black text and graphics. This pigment-based ink was designed in conjunction with the HP proprietary color inks in the tri-color inkjet print cartridges compatible with your printer for crisp edges on text and around graphics.
Print in incomparable detail. Text and graphics appear crisp, clear and bold in dark black.
• HP Vivera Inks are pure, and free of harmful contaminants, ensuring optimal reliability and performance. The ink formulations undergo more than 40 tests to meet HP specifications. HP Vivera Inks are produced using advanced filtration systems and clean room technologies to maintain a consistently high level of purity for high-quality results time after time.
Alerts let you know when ink levels are low. HP SureSupply makes it easy to shop for replacements.1
• This inkjet print cartridge was designed for easy and intuitive installation. Smart Printing technology lets you know that your cartridge has been correctly installed and confirms that you're using a genuine, original HP inkjet print cartridge.1
1 Using genuine HP supplies ensures availability of all HP printing features

Short summary description HP 851 Black Original Ink Cartridge:
This short summary of the HP 851 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 851 Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 420 pages

Long summary description HP 851 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 851 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 851 Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 420 pages

Resist smears. Highlight with confidence—dark, durable HP pigment black ink.

Prints laser-quality black text and graphics. This pigment-based ink was designed in conjunction with the HP proprietary color inks in the tri-color inkjet print cartridges compatible with your printer for crisp edges on text and around graphics.
HP Vivera Inks are the result of years of exhaustive testing. Ink chemists typically design up to 1000 prototype ink formulations that are subjected to hundreds of tests to see how the ink interacts with the cartridge, the printer, and the paper. More than 80 tests may be conducted on the print attributes of the ink and paper alone, to ensure the highest-quality results possible.
Print text documents and reports faster with the wider printhead on this genuine HP print cartridge. The print swath on the printhead is wider than on the HP 850 Black Inkjet Print Cartridge and HP 855 Tri-color Inkjet Print Cartridge and requires fewer passes across the paper and less waiting for your output.

Print in incomparable detail. Text and graphics appear crisp, clear and bold in dark black.

HP Vivera Inks are pure, and free of harmful contaminants, ensuring optimal reliability and performance. The ink formulations undergo more than 40 tests to meet HP specifications. HP Vivera Inks are produced using advanced filtration systems and clean room technologies to maintain a consistently high level of purity for high-quality results time after time.
Advanced inkjet cartridge technology ensures excellent results every time—from business presentations to important text documents.
Genuine proprietary HP Vivera Ink, specially-formulated HP papers, and HP printer software are designed as an integrated printing system. Their performance is optimized when used together to deliver exceptional print quality, time and time again.

Alerts let you know when ink levels are low. HP SureSupply makes it easy to shop for replacements.[2]

This inkjet print cartridge was designed for easy and intuitive installation. Smart Printing technology lets you know that your cartridge has been correctly installed and confirms that you're using a genuine, original HP inkjet print cartridge.[2]
Smart technology in this genuine HP cartridge works with your printer to provide proactive alerts that notify you when ink levels are low. A pop-up screen will appear on your monitor or you can check ink levels any time using your printer toolbox. HP SureSupply helps you shop for HP supplies over the Internet, or at a local dealer.[2]
Easy to recycle through convenient HP Planet Partners program. To return your empty HP inkjet print cartridge for recycling, simply use the pre-addressed, postage paid return kit provided to you—or request one, free of charge.[3]

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink page yield *
420 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Recycled material percentage
50%
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 32 °C
Storage humidity
5 - 95%
Weight & dimensions
Width
100 mm
Depth
37 mm
Height
116 mm
Weight
40 g
Weight & dimensions
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
60 g
Logistics data
Products per pallet
2400 pc(s)
Larger master carton quantity
40 pc(s)
Pallet gross weight
185 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
4.15 g
Master (outer) case gross weight (imperial)
4.15 kg (9.15 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Stacking number for pallet
2 pc(s)