location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 430 G5 Notebook PC 9VF97PA

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ProBook 430 G5 Notebook PC 9VF97PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VF97PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850079740 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ProBook 430 G5 Notebook PC 9VF97PA :
The short editorial description of HP ProBook 430 G5 Notebook PC 9VF97PA

ProBook 430 G5 Notebook PC
More>>>
HP ProBook 430 G5 Notebook PC 9VF97PA:
The official marketing text of HP ProBook 430 G5 Notebook PC 9VF97PA as supplied by the manufacturer

Power, style and value, just what your growing business needs.
Full-featured, thin, and light, the HP ProBook 430 lets professionals stay productive in the office and on the go. Stylish design, linear precision, and subtle curvature plus optional Quad Core[2] performance and long battery life make this ProBook essential for today’s workforce.

Short summary description HP ProBook 430 G5 Notebook PC 9VF97PA:
This short summary of the HP ProBook 430 G5 Notebook PC 9VF97PA data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 430 G5 Notebook PC 9VF97PA

Long summary description HP ProBook 430 G5 Notebook PC 9VF97PA:
This is an auto-generated long summary of HP ProBook 430 G5 Notebook PC 9VF97PA based on the first three specs of the first five spec groups.

HP ProBook 430 G5 Notebook PC 9VF97PA

Powerful processing

Get through your deadline-driven, multitasking day with optional 7th Gen Intel® Core™ i3[3] or 8th Gen Core™ i5/i7 Quad Core™ processors[2] and optional NVIDIA® GeForce® discrete graphics[4].

Stylish and durable ultraslim design

The HP ProBook 430 delivers stylish design to every business. An ultraslim chassis in a refined new natural silver finish includes a keyboard deck made of durable premium stamped aluminum.

Designed for docking

Quickly transition to desktop productivity with a single cable that supports docking via USB-C™ which allows you to connect multiple external displays[4], a power source, and a gigabit network connection through optional docks[4].

Stay Connected

Stay connected with self-healing wireless driver technology and support for the latest global 4G LTE wireless broadband technology[6].

Tested to go the distance

Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing[7].

Outstanding battery life and fast charging

Battery life that gets you through the workday and beyond. Fast charge 90% in 90 minutes[5].

Storage options

Get the best of both worlds with dual solid-state and hard drive storage options from HP.

Protect your data with multi-factor authentication

Fortify your security by using multiple factors of authentication including fingerprints and facial recognition.

Let nothing stand in your way

Experience the new features of Windows 10 Pro[1] on the thin, light, touch[4] optional HP ProBook 430.

Give your speakers a boost

Help make good speakers sound great with the HP Audio Boost.

Cut out the chatter

Help suppress ambient noise including keyboard clicks with HP Noise Cancellation.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-25 02:33:00
Uk has collected 19 expert reviews for HP ProBook 430 G5 Notebook PC 9VF97PA and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Disclaimer HP ProBook 430 G5 Notebook PC 9VF97PA:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http: www.windows.com.
[2] Quad Core processor sold separately or as an optional feature.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Sold separately or as an optional feature. [5] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook and no external devices are connected. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
[6] Wireless and Bluetooth may be optional features. Wireless requires separately purchased access point and internet service. Availability of public wireless access points limited.
[7] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.