location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24n G2 24-inch Display computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Z24n G2 24-inch Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JS09A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545372275 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP Z24n G2 24-inch Display computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Streamline multi-display[1] multi-tasking with a 3-sided micro-edge and daisy chain up to 3 displays per workstation with DisplayPort™. Get stunning visuals from high resolution and over 2.3 million pixels.
  • - Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.
  • - We rigorously test every HP Z Display to help ensure its reliability and long life, and the stringent HP Zero Bright Dot Guarantee[3] replaces the screen if even one bright sub-pixel fails.[4]
  • - Get a clean, single USB-C™ cable video and data connection that’s ready for future generations of HP Workstations, plus multi-generation compatible VGA, HDMI, and DisplayPort™ and three USB 3.0.
Warranty: 3 year labour limited warranty.
Long product name HP Z24n G2 24-inch Display computer monitor :
The short editorial description of HP Z24n G2 24-inch Display computer monitor

Z24n G2 24-inch Display
More>>>
HP Z24n G2 24-inch Display computer monitor:
The official marketing text of HP Z24n G2 24-inch Display computer monitor as supplied by the manufacturer

Color consistency and performance for the project perfectionist
Be a productive powerhouse with the sleek WUXGA HP Z24n G2 24-inch Display. This virtually seamless display is factory-tested for reliability and longevity with integrated color calibration, uninterrupted multi-screen[1] tiling, and expansive device connections, including USB-C™.

Short summary description HP Z24n G2 24-inch Display computer monitor:
This short summary of the HP Z24n G2 24-inch Display computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24n G2 24-inch Display, 532 mm, 214 mm, 503 mm, 7.2 kg, 532 mm, 46.8 mm

Long summary description HP Z24n G2 24-inch Display computer monitor:
This is an auto-generated long summary of HP Z24n G2 24-inch Display computer monitor based on the first three specs of the first five spec groups.

HP Z24n G2 24-inch Display. Width (with stand): 532 mm, Depth (with stand): 214 mm, Height (with stand): 503 mm. Package width: 625 mm, Package depth: 420 mm, Package height: 273 mm

Multi-screen productivity with no disruptions
Multi-screen productivity with no disruptions

Streamline multi-tasking on multiple displays[1] with a 3-sided micro-edge bezel, and daisy chain up to 3 displays per workstation with DisplayPort™. Get stunning visuals from 1920 x 1200 resolution[2], 16:10 aspect ratio, and over 2.3 million pixels.

Out-of-this-world color right out of the box
Out-of-this-world color right out of the box

Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.

Quality from the start

We rigorously test each HP Z Display to help ensure it’s a reliable, long-life visual solution, and back it up with the HP Zero Bright Dot Guarantee[3], HP’s most stringent pixel policy, which replaces the screen if even one bright sub-pixel fails.[4]

Find your sweet spot
Find your sweet spot

Work comfortably with customizable tilt, swivel and up to 150 mm height adjustment. Simplify your workflow with automatic content rotation between portrait and landscape modes. [6]

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Big ideas for small spaces
Big ideas for small spaces

Make the most of your available workspace by mounting powerful machines like the HP Z2 Mini Workstation directly behind the display for a compact, efficient, single-footprint solution. [5]

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service. [4]

Make it yours

Build a complete solution with optional HP accessories designed and tested to work with your display. [9]

Be responsible
Be responsible

Reduce power consumption and help lower costs with an intelligent, energy-efficient, low-halogen display that is ENERGY STAR® certified, TCO qualified, and EPEAT® 2019 registered with mercury-free display backlights and arsenic-free display glass. [7,8]

Weight & dimensions
Width (with stand)
532 mm
Depth (with stand)
214 mm
Height (with stand)
503 mm
Weight (with stand)
7.2 kg
Width (without stand)
532 mm
Depth (without stand)
46.8 mm
Weight & dimensions
Height (without stand)
351 mm
Packaging data
Package width
625 mm
Package depth
420 mm
Package height
273 mm
Package weight
7.2 kg
Disclaimer HP Z24n G2 24-inch Display computer monitor:
Disclaimer

[1] Additional displays required and sold separately.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
[4] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[5] Workstation sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately. [6] For optimal use, pair with HP Display Assistant and a device running a Windows operating system. See user guide for exact instructions.
[7] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[8] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[9] Each sold separately.