location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DreamColor Z27x G2 Studio Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NJ08A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545372862 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:54:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 10.2 ms 250 cd/m² 1500:1
  • - 65 W
Long product name HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black :
The short editorial description of HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

DreamColor Z27x G2 Studio Display
More>>>
HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
The official marketing text of HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer

Boost your creativity with the HP DreamColor Z27x G2 Studio Display. Designed for color professionals, this 27" diagonal Quad HD display has breakthrough HP DreamColor Technology, an expansive color gamut, built-in colorimeter, and workflow management tools.

Color accuracy. For color perfectionists.
- Experience theater-quality color with HP DreamColor Technology, winner of the 2015 Scientific and Engineering Award from the Academy of Motion Picture Arts and Sciences.

More time creating. Less time calibrating.
- Achieve accurate color with a pop-up sensor that calibrates on demand or on a regular schedule. Free up valuable time for other tasks and no longer wonder if your color is correct-it just is.

Designed by pros. For pros.
- HP worked with leading visual effects and animation studios to create customized solutions for an optimal design process. Speed projects to completion with onscreen markers and keyboard-based input switching between your devices.

Short summary description HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DreamColor Z27x G2 Studio Display, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 10.2 ms, Black

Long summary description HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

HP DreamColor Z27x G2 Studio Display. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 10.2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Color accuracy. For color perfectionists.

Experience precise, rich colors and intense shadow detail with HP DreamColor Technology. Our extensive color spectrum offers over one billion colors with 99% DCI P3 coverage for exceptionally smooth transitions.

More time creating. Less time calibrating.

Achieve accurate color with a pop-up sensor that calibrates on demand or on a regular schedule. Free up valuable time for other tasks and no longer wonder if your color is correct-it just is.

Designed by pros. For pros.

HP worked with leading visual effects and animation studios to create customized solutions for an optimal design process. Speed projects to completion with onscreen markers and keyboard-based input switching between your devices.

Customizable Color Presets

Choose from eight factory-calibrated color presets or configure your own.

High Performance Custom Panel

Experience a broad range of vividly accurate colors from 98% Adobe RGB and 99% DCI P3 coverage. Work with inky blacks, rich shadow detail, and a 1500:1 contrast ratio. Get superb off-axis viewing from a high-performance IPS panel.

Remote Manageability

Remotely manage a single display or an entire fleet with integrated tools that let you modify settings, pull calibration histories or push out new configurations over a network connection.

Integrated KVM Switch

Easily alternate between different computers with the built-in KVM switch and a keyboard shortcut.

Quad HD

Bring your designs and images to life in stunning detail on a 68.58 cm(27) diagonal screen with Quad HD 2560 ×1440 resolution and a 16:9 aspect ratio.

Built-in Colorimeter

Stay on schedule by setting automated color calibration to run after hours. Align the built-in colorimeter with your own reference instrument for studio-wide color stability.

Built-in Markers and Masks

Overlay standard video and film markers and DCI aspect ratio masks over your images to assess framing and protect regions. Create your own custom markers using StudioCal XML.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Display brightness (typical)
250 cd/m²
Response time
10.2 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1440, 2560 x 1600 (WQXGA)
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
1.073 billion colours
Pixel pitch
0.233 x 0.233 mm
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
3D compatibility
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
0.5 W
Power consumption (max)
160 W
AC input voltage
100 - 240 V
Annual energy consumption
64 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
5 - 95%
Packaging content
Cables included
AC, DisplayPort, HDMI, USB Type-C, USB Type-C to USB Type-A, VGA
Weight & dimensions
Width (with stand)
642.1 mm
Depth (with stand)
248 mm
Height (with stand)
572.8 mm
Weight (with stand)
12.1 kg
Width (without stand)
642.1 mm
Depth (without stand)
82.5 mm
Height (without stand)
382.1 mm
Weight (without stand)
7.4 kg
Packaging data
Package width
784 mm
Package depth
380 mm
Package height
494 mm
Package weight
16 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Integrated on/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 07:27:42
Uk has collected 6 expert reviews for HP DreamColor Z27x G2 Studio Display computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-06-01 07:27:41
The Z27x G2 is nothing if not versatile, though, as the onscreen display makes it easy to switch between any of the precalibrated colour spaces. Press one of the five black square function buttons that sit on the right-hand side of the monitor and you’re...
Bottom line If you work in the film industry, the HP DreamColor Z27x G2 is an excellent choice. Considering the image quality, the ease of use and its sheer flexibility, the only reason you'd regret buying this monitor is if you move to a 4K workflow two years down t...
80%
itpro.co.uk
Updated:
2020-07-11 08:21:59
HP might not be the first company you think of when it comes to colour-accurate monitors, but don't forget that it has been at the forefront of print technologies for decades: HP has a vested interest in making sure that what you see is what you get. Its...
80%