location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B109n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8444B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962180310 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Jul 2011
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 16 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 6 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi :
The long product name of HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Wireless All-in-One Print/Scan/Copy - B109n
More>>>
HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi:
The official description of HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the freedom of wireless printing1 with this versatile and easy-to-use device. Get great everyday documents and lab-quality photos with affordable individual inks. Scan and copy too via the colour display and HP TouchSmart frame.

Features

Go wireless and enjoy the freedom to print from virtually anywhere in the home.
- Give yourself the freedom to print from virtually anywhere in the home with this versatile wireless all-in-one. Simply touch one button to connect to your wireless network and share fast, reliable printing between multiple notebooks or PCs.

Print with affordable, individually replaceable HP Photosmart ink cartridges.
- Four individual HP Photosmart inks mean you only ever have to replace the cartridges that run out. Get up to 3x more black/2.5x more colour printed pages with optional XL ink cartridges. Save energy costs too – ENERGY STAR® qualified.

Get great results with web pages, documents, photos and more using easy HP tools.
- Use the colour display with HP TouchSmart frame to print photos, scan everyday documents and photos, and make quick colour copies. Get more done with easy, intuitive tools for drag-and-drop photo printing4 and efficient web page printing.

Short summary description HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi:
This short summary of the HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart B109n, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Direct printing, Black

Long summary description HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart B109n. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Wi-Fi. Direct printing. Product colour: Black

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Print speed (black, best quality, A4)
10 ppm
Print speed (colour, best quality, A4)
10 ppm
Print speed (black, best quality, letter)
< 10
Print speed (colour, best quality, letter)
< 10
Print speed (colour, draft quality, letter)
< 28
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
10,5 cpm
Copy speed (colour, normal, US Letter)
13,5 cpm
Maximum number of copies
30 copies
Copy resolution (black graphics)
Up to 1200 x 1200 dpi
Copy resolution (colour text and graphics)
1200 DPI
Copier settings
Stand-alone copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Grayscale levels
256
TWAIN version
Version 1.9
Scan input modes
Front-panel scan, HP Director, TWAIN
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Standard input capacity for cards
40 cards
Standard input capacity for transparencies
Up to 30 cards
Input capacity for envelopes (primary tray)
10 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
25
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
5 sheets
Standard output capacity for cards
15
Maximum input capacity
80 sheets
Maximum output capacity
15 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Envelope feeder
No
Recommended media weight
A4, legal, envelopes: 75 - 90; cards: up - 200; 10 x 15 cm pho-: up - 280
Maximum input capacity for cards
40
Media handling
Sheetfed
Maximum paper trays
1
Paper handling standard/input
80-sheet input tray
Paper handling standard/output
15-sheet output tray
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Minimum system requirements
Windows XP* (SP1)* or higher: any Intel Pentium II, Celeron or compatible processor; 233 MHz or higher; 128 MB RAM (256 MB or higher recommended); 800 MB hard disk space; CD-ROM/DVD or Internet; Internet Explorer 6 or higher; USB port; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (64) processor; 512 MB RAM; 920 MB hard disk space; CD-ROM/DVD drive or Internet connection; Internet Explorer; USB port; Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available; *Windows XP Professional x64 not supported. Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,68 cm (1.45")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (off)
0,5 W
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
25 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
451,8 mm
Depth
418,5 mm
Height
188,2 mm
Weight
6 kg
Packaging data
Package width
491 mm
Package depth
227 mm
Package height
349 mm
Package weight
7,4 kg
Packaging content
Bundled software
Windows Live Photo Gallery
Logistics data
Pallet weight
468 kg
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB 2.0; 1 WiFi 802.11g
Networking features
Wireless 802.11g
Dimensions (WxDxH)
451,8 x 418,5 x 188,2 mm
Acoustic power emissions
6.9 B(A) (printing at 15 ppm)
Compatible ink types, supplies
Dye-based; pigment-based
Custom media sizes
77 x 127 to 215 x 279 mm
Duplex print options
Manual (driver support provided)
Duty cycle letter size (maximum)
2500 pages per month
Media weights by paper path
A4, legal, envelopes: 75 to 90 g/m²; cards: up to 200 g/m²; 10 x 15 cm photo: up to 280 g/m²
Pallet dimensions (W x D x H)
1219 x 1016 x 2233 mm
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP premium media, iron-on transfers, borderless media
Minimum system requirements for Macintosh
Mac OS X v 10.4, v 10.5 or v 10.6; Power PC G3, G4, G5 or Intel Core processor; 256 MB RAM; 500 MB available hard disk space; CD-ROM/DVD drive or Internet connection; USB port
Print quality (black, best quality)
600 x 600 DPI
Maximum dimensions (W x D x H)
451,8 x 607,6 x 394,7 mm
Standard output capacity for transparencies
10 sheets
Wireless technology
802.11g
Print head
4
Safety
EN 60950/IEC 60950 Compliance (International), CE Marking (Europe)
Technical features
HP Smart Web Printing, HP Photo Print Gadget. HP Photosmart 4 individual inks; optional high-capacity cartridges. Versatile everyday wireless photo and document printing, scanning and copying. Paper-saving printing option, ENERGY STAR qualified. Standalone copying without having to switch on the PC. Print at up to 30 ppm black, 28 ppm colour. Colour display with HP TouchSmart frame, memory card slots for direct printing.
Compatible operating systems
Windows Vista (32 and 64-bit); Windows XP (SP1 or higher [32-bit]); Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6
PictBridge
No
Automatic paper sensor
No
Functions
Print, copy, scan
Maximum scan area
21,6 cm (8.5")
Package dimensions (W x D x H)
491 x 227,1 x 349 mm (19.3 x 8.94 x 13.7")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2232,7 mm (48 x 40 x 87.9")
Pallet weight (imperial)
467,2 kg (1030 lbs)
Weight (imperial)
Weight vary as per configuration 13.2 lb
Product dimensions when open (LxWxD)
45,1 cm (17.8")
Size
45,2 cm (17.8")
Acoustic power emissions (active, print, copy or scan)
60 dB
Camera phone
No
Dimension note (imperial)
Dimensions vary as per configuration
Exifprint supported
Yes, Version 2.2
Export file formats
JPEG
Maximum input capacity (photo paper)
30 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
10 sheets
Media sizes supported (imperial)
Letter, legal, executive, cards, 4 x 6 in
Package weight (imperial)
7,44 kg (16.4 lbs)
Page yield identifier
PSB109n
Photo proofsheets supported
No
Print head nozzles
2736
Print quality, vertical alignment accuracy
+/- 0.1524 mm +/- 0.006 in
Recommended media weight (imperial)
20 to 24 lb
Standard input capacity for legal
80 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
10 sheets
SureSupply supported
Yes
Video action printing supported
No
Wireless option type
Yes, WiFi 802.11g
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
491 x 227 x 349 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 55024: 1998+A1: 2001+A2: 2003, EN 61000-3-2: 2006, EN61000-3-3: 1995+A1: 2001+A2: 2005, FCC CFR 47 Part 15 Class B/ICES-003 Issue 4 Class B
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:11:43
Uk has collected 10 expert reviews for HP Photosmart B109n Inkjet 4800 x 1200 DPI 16 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 04:11:43
HP has a range of Photosmart all-in-ones, from the all-singing, all-dancing £180 Photosmart Premium, down to the relatively budget £90 Photosmart. In the middle, in terms of both features and price, is the Photosmart Wireless, which costs about £120. I...
80%
webuser.co.uk
Updated:
2011-08-10 04:11:43
Home printers are getting ever closer and closer to offering the kind of quality that we used to get when we had our photos professionally printed. But once that milestone has been reached, how will the printer manufacturers persuade us to upgrade? Wit...
100%
alphr.com
Updated:
2011-08-10 04:11:43
In an effort to simplify the complex model names on today's printers, HP has gone to the other extreme with its latest range of all-in-ones. Meet the wonderfully vague HP Photosmart Wireless All-in-One - searching for which online is an uphill task wit...
Bottom line The Wi-Fi is attractive at this price, but the miniscule screen and all-round quality ultimately disappoint...
67%
trustedreviews.com
Updated:
2011-08-10 04:11:43
After testing HP's new flagship Photosmart Premium C309 a couple of weeks back, it's interesting to look at the mid-range model. Costing less than half the price, the Photosmart Wireless B109 still has some of the key features of its more expensive siblin...
80%
Country Distributor
United Kingdom 1 distributor(s)