location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7160 Printer inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7160 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7047A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780524934 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2011
Product end of life date
certification (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Photosmart D7160 Printer inkjet printer :
The long product name of HP Photosmart D7160 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7160 Printer
More>>>
HP Photosmart D7160 Printer inkjet printer:
The official description of HP Photosmart D7160 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get outstanding performance with ultra-fast photo printing and six individual HP Vivera Ink cartridges. Easily view, edit and print lab-quality photos without a PC using 6.1 cm image display, memory cards [1] and auto photo tray.

Short summary description HP Photosmart D7160 Printer inkjet printer:
This short summary of the HP Photosmart D7160 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7160 Printer

Long summary description HP Photosmart D7160 Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart D7160 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart D7160 Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:17:37
Uk has collected 15 expert reviews for HP Photosmart D7160 Printer inkjet printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 21:17:26
The D7160 has a white plastic fascia, surrounded by a grey plastic case, which does sit rather nicely next to a white or even a shiny aluminium Mac. It’s easy to set up and install the software. The paper, up to A4, is loaded into a cassette underne...
Good Card reader, will print from picture cards without computer, includes PhotoSmart studio software, six ink colours...
Bad Won’t print direct to CDs, No PictBridge support Min specs: Min specs: Mac OS X 10.3, 256MB of RAM...
60%
expertreviews.co.uk
Updated:
2011-09-26 21:17:29
We spent ages flipping the little screen. Good features, but in some respects average. The D7160 is probably the best looking printer in this group, and one of the best equipped. Its array of features includes a CD printing tray as well as support...
60%
techradar.com
Updated:
2011-09-26 21:17:29
Inside the smart grey and white casing of the HP Photosmart D7160 there are six inkjet cartridges. In addition to the usual CMYK (cyan, magenta, yellow and black), there are light cyan and light magenta to add to the palette of available colours. It is...
Good Good print quality, Versatile...
Bad Over-complicated software, Slow mono printing...
Bottom line Inside the smart grey and white casing of the HP Photosmart D7160 there are six inkjet cartridges. In addition to the usual CMYK (cyan, magenta, yellow and black), there are light cyan and light magenta to add to the palette of available colours. It is...
60%
goodgearguide.com.au
Updated:
2011-11-04 15:43:47
In a sea of inkjet competitors, the Photosmart D7160 stands out for its conveniences and its superior photo prints. Though some comparable printers may cost less or print a little faster, this would still be a good buy.
Good Easy to use interface...
Bad Colours appear washed out and grainy The Final Word In a sea of inkjet competitors, the Photosmart D7160 stands out for its conveniences and its superior photo prints. Though some comparable printers may cost less or print a little faster, this would s...
Bottom line In a sea of inkjet competitors, the Photosmart D7160 stands out for its conveniences and its superior photo prints. Though some comparable printers may cost less or print a little faster, this would still be a good buy.
80%
stuff.tv
Updated:
2014-03-20 01:34:33
Hows this for a USP: the Photosmart D7160 can actually print from your iPod. Just hook your player up via USB and itll output any JPEGs on there. You can do the same with any other USB storage device, or indeed any memory card. Itll even print off s...
Good Cheap. iPod support. Easy to use...
Bad Big and slow. Photo quality not the highest...
Bottom line An acceptable all-rounder for printing photos and text, and it works unusually well with your other gadgets...
80%
Disclaimer HP Photosmart D7160 Printer inkjet printer:
Disclaimer

[1] Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card (not included, sold separately)