location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 02 Series Photo Pack-120 sht/10 x 15 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
02 Series Photo Pack-120 sht/10 x 15 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG849AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420477310 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP 02 Series Photo Pack-120 sht/10 x 15 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Photo value pack
  • - Brand compatibility: HP
  • - 6 pc(s)
Long product name HP 02 Series Photo Pack-120 sht/10 x 15 cm :
The long product name of HP 02 Series Photo Pack-120 sht/10 x 15 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

02 Photo Value Pack, includes 120 sheets 4x6 Advanced
More>>>
HP 02 Series Photo Pack-120 sht/10 x 15 cm:
The official description of HP 02 Series Photo Pack-120 sht/10 x 15 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print your own lab-quality 4 x 6-inch borderless photos yourself at home for pennies per print.* The HP Photo Pack makes it easy to print rich color photos using HP Vivera Inks and HP Advanced Photo Paper.
- Print 4 x 6-inch color photos with the look and feel of lab-processed prints. HP Vivera Inks produce millions of vivid colors for store-quality photos you'll be proud to share.
- Get everything you need for great 4 x 6-inch photos in one convenient value pack—HP Vivera ink, including all five individual color and one black custom HP 02 Series Ink Cartridges and 120 sheets of 4 x 6-inch HP Advanced Photo Paper.[4]
- Auto Sense technology on HP Advanced Photo Paper makes it easy to print fast, true-to-life color photos in as fast as 14 seconds.
- All the ink and photo paper you need to print 120 professional-quality photos.

Short summary description HP 02 Series Photo Pack-120 sht/10 x 15 cm:
This short summary of the HP 02 Series Photo Pack-120 sht/10 x 15 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP 02 Series Photo Pack-120 sht/10 x 15 cm, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 6 pc(s), Photo value pack

Long summary description HP 02 Series Photo Pack-120 sht/10 x 15 cm:
This is an auto-generated long summary of HP 02 Series Photo Pack-120 sht/10 x 15 cm based on the first three specs of the first five spec groups.

HP 02 Series Photo Pack-120 sht/10 x 15 cm. Supply type: Photo value pack, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 6 pc(s)

Features
Print technology
Inkjet
Compatibility *
Photosmart 3110, 8230, C5180, C6180, C6270, C7180, C7280, D7160, D7245, D7255
Quantity per pack *
6 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Features
Brand compatibility *
HP
Supply type *
Photo value pack
HP segment
Business, Enterprise
Other features
Media sheets per package
120 sheets
Paper dimensions
4" x 6"