location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Essential Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Essential Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6L29AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758431085 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP USB Essential Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
  • - 1 pc(s)
Warranty: 1 year
Long product name HP USB Essential Keyboard and Mouse :
The long product name of HP USB Essential Keyboard and Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Essential Keyboard and Mouse
More>>>
HP USB Essential Keyboard and Mouse:
The official description of HP USB Essential Keyboard and Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP USB Essential Keyboard/Mouse Bundle is designed to help you customize your desktop work space when you park your notebook at the office.

- The keyboard has programmable buttons that launch user-specified applications and pre-programmed buttons for easy access to useful business websites. User-selectable, zero-degree slope helps improve wrist posture and user comfort.
- The mouse has two-button controls, a scroll wheel that doubles as a third button, and smooth optical tracking.

Short summary description HP USB Essential Keyboard and Mouse:
This short summary of the HP USB Essential Keyboard and Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Essential Keyboard and Mouse, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description HP USB Essential Keyboard and Mouse:
This is an auto-generated long summary of HP USB Essential Keyboard and Mouse based on the first three specs of the first five spec groups.

HP USB Essential Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
HP segment
Business
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
Weight & dimensions
Keyboard dimensions (WxDxH)
153 x 461 x 27,4 mm
Keyboard weight
580 g
Mouse dimensions (WxDxH)
57,2 x 94,9 x 34,1 mm
Mouse weight
70 g
Packaging content
Number of products included *
1 pc(s)
User guide
Yes