location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt21 Mobile Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NC64AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628752539 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ThinPro
  • - Intel Celeron 3867U (1.8GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 128GB SSD
Long product name HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U :
The long product name of HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 3867U (1.8GHz), 4GB DDR4-SDRAM, 128GB SSD, WLAN, Bluetooth, ThinPro
More>>>
HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U:
The official description of HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style, Substance, and ValueThe stylish new HP mt21 Mobile Thin Client is fully-featured, thin, and light. Stay productive in the office and on the go. A rich user experience with tight security wherever you take it.

Short summary description HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U:
This short summary of the HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt21 Mobile Thin Client, 1,8 GHz, Intel, Intel® Celeron®, 3867U, 2 MB, 4 GB

Long summary description HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U:
This is an auto-generated long summary of HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U based on the first three specs of the first five spec groups.

HP mt21 Mobile Thin Client. Processor frequency: 1,8 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: M.2, Serial ATA. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 8265, WLAN controller manufacturer: Intel. Product colour: Grey, HP segment: Business

Ultra Slim. Ultra Durable.

The HP mt21 Mobile Thin Client delivers stylish design to every business. An ultra-slim exterior encases a stylish robust aluminum keyboard deck. Passed MIL-STD 810G testing to help ensure durability and sturdiness.[1]

Your office, wherever you go

An intense rich, immersive user experience is delivered through a 14” diagonal display, with HP Audio Boost and HP Noise cancellation. Delve in with built in speakers and microphone with high-definition 720p webcam[2] for optimal mobile collaboration.

Keep your desk clutter-free

With a single cable, it’s simple to make a quick transition to desktop productivity. Supporting docking via USB-C™, connect to multiple external displays, as well as a power source and a gigabit network connection through optional docks.[2]

Power through the day

Outstanding battery life gets you through a day of back-to-back meetings without plugging in. HP fast-charging technology recharges your battery 90% in 90 minutes. [5]

Affordable performance

7th generation Intel® Celeron® processor matched with a 128 GB flash memory drive and DDR4 SDRAM system memory delivers commercial notebook PC-like performance for a cloud optimized mobile thin client [3,4]

Protected, wherever you are

Whether it’s the optional finger print reader, Windows 10 IoT Enterprise security features, or the locked file system of HP ThinPro, malware and security attacks don’t stand a chance when you’re on the move.

Secure critical data

The Trusted Platform Module 2.0 embedded security chip (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Cloud-ready & VDI-optimized

Hardware and software optimized for the newest commercial cloud ecosystems and VDI-optimized for traditional server-based computing strategies.

Stable and reliable

Proven quality and reliability ensured through no less than 120,000 hours of reliability testing through HP’s Total Test Process and passed MIL-STD testing. [1]

Protection from spills

The elegantly designed HP Premium Keyboard offers peace of mind and protection from minor spills with a thin layer of mylar film. With the backlit option, the easy to read keys will also remain smooth from consistent force.

Powerful sound

Dramatically improve the audio from your computer with HP Audio Boost. You will experience impressive clear sound quality and the right balance for the ultimate listening experience.

Easily connect

The full-size ports allow you to connect to projectors or a wired network with no adapter cables. You can also charge your phone, connect to displays and dock with USB-C™ port.

Remote management made simple

HP Device Manager allows you to streamline the management of all your thin client devices. You can securely, efficiently and remotely control the full life cycle of the deployed thin client devices.

Processor
Processor frequency *
1,8 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
3867U
Processor cores
2
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Storage drive interface
M.2, Serial ATA
Card reader integrated
Yes
Compatible memory cards
SD
SSD form factor
M.2
SSD memory type
TLC
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
No
Bluetooth
Yes
Bluetooth version
4.2
WLAN controller model
Intel Dual Band Wireless-AC 8265
WLAN controller manufacturer
Intel
Antenna type
2x2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity
1
Design
Product colour *
Grey
HP segment
Business
Display
Display included *
Yes
Display type
LED
Display resolution
1366 x 768 pixels
Display diagonal
35,6 cm (14")
Software
Operating system installed *
ThinPro
Power
Power supply
45 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
336 mm
Depth
238 mm
Height
19,9 mm
Weight
1,63 kg
Battery
Battery capacity
48 Wh
Number of battery cells
3
Other features
Battery technology
Lithium-Ion (Li-Ion)
Disclaimer HP mt21 Mobile Thin Client 1,8 GHz ThinPro 1,63 kg Grey 3867U:
Disclaimer

[1] Pass MIL-STD 810G testing, not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Sold separately or as an optional feature. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [4] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors; or provide any Windows® 8 or Windows 7 drivers on www.support.hp.com [5] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.