icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23332
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2021
Bullet Points HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U:
  • - Windows 10 IoT Enterprise 64-bit
  • - Intel Celeron 3867U (1.8GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 128GB SSD
Long product name HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U:

Intel Celeron 3867U (1.8GHz), 8GB DDR4-SDRAM, 128GB SSD, WLAN, Bluetooth, Windows 10 IoT Enterprise 64-bit

HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U:

Style, Substance, and ValueThe stylish new HP mt21 Mobile Thin Client is fully-featured, thin, and light. Stay productive in the office and on the go. A rich user experience with tight security wherever you take it.

Short summary description HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U:

HP mt21, 1,8 GHz, Intel, Intel® Celeron®, 3867U, 2 MB, 8 GB

Long summary description HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U:

HP mt21. Processor frequency: 1,8 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: M.2, Serial ATA. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 8265, WLAN controller manufacturer: Intel. Product colour: Grey, HP segment: Business

Reasons to buy
Specs
Recommended products
Loading...
Reasons to buy +
Specs +
Recommended products +
Disclaimer HP mt21 1,8 GHz Windows 10 IoT Enterprise 1,63 kg Grey 3867U 2NC63AA:
[1] Pass MIL-STD 810G testing, not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Sold separately or as an optional feature. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [4] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors; or provide any Windows® 8 or Windows 7 drivers on www.support.hp.com [5] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.