location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D410a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN517C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631206591 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Mar 2020
Product end of life date
Bullet Points HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 6 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - 7,79 kg
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///support
1 Year Limited Return to HP/Dealer - Unit Exchange)
Long product name HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi :
The long product name of HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ENVY 100 e-All-in-One Printer - D410a
More>>>
HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
The official description of HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add cutting-edge design to wireless, web-connected printing. This compact e-all-in-one features HP ePrint and a high-resolution touchscreen that redefines the way you'll print, copy and scan at home. And it's the planet's first PVC-free printer[5].

Short summary description HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
This short summary of the HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 100 D410a, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 100 D410a. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
27 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Copy speed (black, draft, A4)
27 cpm
Copy speed (colour, draft, A4)
22 cpm
Copier resize
40 - 500%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Memory card, PC
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1,9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
No
Country of origin
China
Input & output capacity
Maximum input capacity
80 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Letter
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
8.5x11, A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, SD
Sound pressure level (printing)
44 dB
Sound pressure level (copying)
43 dB
Sound pressure level (scanning)
32 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
8,76 cm (3.45")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
29 W
Power consumption (copying)
25 W
Power consumption (standby)
7,2 W
Power consumption (sleep)
4,5 W
Power consumption (off)
0,6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
336,2 mm
Height
102,4 mm
Weight
7,79 kg
Packaging data
Package width
495 mm
Package depth
156 mm
Package height
444 mm
Package weight
9,18 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
200 pages
Included cartridge capacity (CMY)
165 pages
Cables included
USB
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Pallet weight
642,6 kg
Other features
PictBridge
No
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:27:33
Uk has collected 34 expert reviews for HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-29 01:27:32
HP's Envy sub-brand is applied to its premium models, which are distinguished by their slick styling. This inkjet multifunction peripheral (MFP) is a striking mix of glossy black plastic and brushed metal alloy. Like several Epson MFPs including the Ep...
Bottom line The HP Envy 100 looks stylish, but rivals at this price offer a lot more substance...
40%
macworld.co.uk
Updated:
2014-08-29 01:27:32
Apple doesn’t make printers any more, but if it did they might look a bit like HP’s Envy 100. Measuring just 4in high and topped with a reflective-silver top panel, this slimline multifunction inkjet makes most of its rivals look like bloated lumps of...
Good Attractive, compact design; excellent, laser-like text output; supports AirPlay...
Bad Fairly average photo quality...
Bottom line The Envy 100 is a very good general-purpose printer, but was somewhat lacking in its overall performance. Photo enthusiasts may also prefer to look at some of its more specialised rivals if you know that you need to print high-quality photos on a regular...
80%
productfeedback.com.au
Updated:
2014-08-29 01:27:32
HP is a brand name that has long established itself as a reputable company in the all in one multifunction centres, but does the new HP Envy 100 e- and the emphasis being on the E, All-In-One bring a new standard for the old home printer.There is no doubt...
0%
computeractive.co.uk
Updated:
2014-08-29 01:27:32
HP's line of Envy laptops is designed to be stylish and stand out from the crowd, and the Envy 100 multi-function printer-scanner is cut from the same cloth.The gleaming silvery-grey unit looked great, with the 4in-tall unit containing both an inkjet p...
Good Compact design; highquality text printing...
Bad Expensive; photo printing is slow...
Bottom line The ingenious compact design appeals, but cheaper alternatives provide similar performance...
80%
trustedreviews.com
Updated:
2014-08-29 01:27:32
Every so often a printer maker tries to reinvent single or all-in-one printers for the living room. Samsung did well with its ML-1630W mono laser and now HP has gone for the same long, low look in its Envy 100, though this is a full-function, home inkjet...
Good Large touchscreen control with gesture recognition, Remote printing via ePrint, Very stylish looks...
Bad Hard to open, low-capacity paper tray, No PictBridge support, No separate photo feed...
70%
itreviews.com
Updated:
2014-08-29 01:27:32
The HP Envy 100 e-All-in-One is stylish all-in-one multifunction printer that enables you to print documents from anywhere, using the web as a means of rapid printing of letters, charts and photos sent from home to office - or even across continents.U...
Good Very stylish; enables remote printing via HP online ePrint...
Bad Some output problems; higher than average running costs.
Bottom line HP has to be applauded for extending the reach of printing outside the office with the Envy 100 e-All-in-One - and also for making it so slim and stylish. But there are clearly some technical blips to sort out, and with only average speed and relativel...
60%
digitalversus.com
Updated:
2014-08-29 01:27:32
Switching the printer on isn't very fast at all: although in the past it wasn't unusual for a printer to take more than a minute to print the first page, the current average is closer to 30 seconds. When it's on standby, the Envy 100 produces its first...
Good WiFi, doublesided printing and Internet connection, Slim, stylish form factor, Low running costs with XL cartridges: just 8.5 p, Fast scanner with reasonable quality, Quiet...
Bad Small paper tray (just 80 pages) and no fax, Slow at printing both documents and photos, Just one colour cartridge, High energy consumption, Expensive...
Bottom line The HP Photosmart Envy 100 could be a great impulse buy for anybody impressed by the fact that this is a printer that doesn't actually look much like a printer. Sleek, quiet and stylish, it will look great in anybody's home office. With plenty of conne...
80%
pcauthority.com.au
Updated:
2014-08-29 01:27:32
HP's Envy brand is mainly known for its sleek, aluminium-clad premium laptops. With the Envy 100, HP wants to inject an unlikely shot of glamour into the world of printing, scanning and copying.Brush the touch-sensitive power button and it glides into...
Bottom line Compact, quiet and stylish, but at this price speed and quality need to match the looks...
67%
crn.com.au
Updated:
2014-08-29 01:27:32
HP's Envy brand is mainly known for its sleek, aluminium-clad premium laptops, but now it's branching out. With the Envy 100, HP wants to inject an unlikely shot of glamour into the world of printing, scanning and copying.It's rare for a multifunction dev...
100%
alphr.com
Updated:
2014-08-29 01:27:32
HP's Envy brand is mainly known for its sleek, aluminium-clad premium laptops, but now it's branching out. With the Envy 100, HP wants to inject an unlikely shot of glamour into the world of printing, scanning and copying. It's rare for a multifunction d...
Bottom line Compact, quiet and stylish, but at this price its speed and quality just aren't good enough...
67%
pcadvisor.co.uk
Updated:
2014-08-29 01:27:32
Product Code: CQ521A The HP Envy100 e-All-in-One colour inkjet multifunction printer (for printing, copying, and scanning) makes being decorative a higher priority than being useful. Created with the same stylistic flair as HP's like-named laptops, s...
Bottom line The HP Envy100 e-All-in-One looks better than it works, but the fashion-forward users who are likely to consider this model probably have similar priorities. You can find other cool-looking models whose inks aren't quite so pricey, however. Melissa Ri...
70%
macworld.com.au
Updated:
2014-08-29 01:27:32
With iOS 4.2’s release last week, we thought it a perfect time to try out one of HP’s new ePrint enabled printers (that’s HP’s fancy marketing term) which means you can print directly to them using AirPrint (Apple’s fancy marketing term) via Wi-Fi on a...
Good Easy setup; nice design; AirPrint support; some interesting apps...
Bad Quite big; slow printing; touchscreen is difficult to use, $399...
Bottom line If it weren’t for the ENVY’s AirPrint abilities, I’d find it pretty hard to recommend – it’s a solidly built, good-looking printer, but sadly, the performance is akin to other inkjets that sell for around the $100 mark, meaning you’re paying a premium...
60%
goodgearguide.com.au
Updated:
2014-08-29 01:27:32
Unlike an HP business printer like the HP LaserJet Pro CM1415fnw colour laser, the HP Envy 100 e-All-in-One is a printer that has had to compromise some features along the way. Quiet operation was one of HP's priorities when designing the Envy 100 e-A...
Good Quiet, easy to use, the best design we've ever seen from a printer, automatic duplex reduces paper use...
Bad Test print speeds slower than stated, colour quality isn't up to scratch for photo printing...
Bottom line If you're a home user with moderate printing needs, HP's Envy 100 e-All-in-One inkjet multifunction is one of the best printers designed for home use that we have tested in 2010. Its quiet operation, intuitive printing, and stylish design will make it a w...
80%