location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH340D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631075890 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2013
Product end of life date
Bullet Points HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 5,5 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///support
One-year limited hardware access to 24/7 award-winning support services through http:///support
Long product name HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5ppm/4ppm, 1000 pages, 4800 x 1200dpi, USB 2.0, 60-sheet input tray, 25-sheet output tray, A4, PCL 3
More>>>
HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be sure of reliable everyday printing with this simple, affordable and easy-to-use HP printer. Get set-up and printing in no time, and save money and energy with a range of resource-saving features.

Short summary description HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 1000, Colour, 2, 4800 x 1200 DPI, A4, 1000 pages per month, 5,5 ppm

Long summary description HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 1000. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5,5 ppm. Product colour: Grey

Features
Recommended duty cycle
250 - 500 pages per month
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5,5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
19 s
Time to first page (colour, normal)
25 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (off)
0,3 W
Power consumption (standby)
2,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum processor
233 MHz
Minimum RAM
128 MB
Minimum hard disk space
300 MB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
421 mm
Depth
380 mm
Height
266 mm
Weight
2 kg
Packaging data
Drivers included
Yes
Manual
Yes
Package width
462 mm
Package depth
160 mm
Package height
275 mm
Package weight
3,22 kg
Other features
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:00:01
Uk has collected 5 expert reviews for HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-17 15:00:01
HP's Deskjet 1000 printer looks like a good deal at £29 but a low price can often mean corners have been cut.No matter how cheap it is, a printer should always print well, at a fair speed, and most importantly not be worth several limbs in running cost...
Good Very cheap; easy maintenance; good speed for the price; small footprint when closed...
Bad No control panel; external power supply...
Bottom line Good prints for very low outlay. Running costs are reasonable and photos came out well...
80%
trustedreviews.com
Updated:
2011-08-17 15:00:01
Having recently looked at the most expensive ink-jet printer HP sells, the Photosmart eStation , we thought we'd go to the other end of the spectrum and test out the company's cheapest machine. The Deskjet 1000 is widely available from PC World, to Tesco...
90%
pcadvisor.co.uk
Updated:
2011-08-21 11:30:23
The advantage of doing without scanner, copier and all those extra features is that it keeps the price of your printer down, and the Deskjet 1000’s current price of just £19.99 is hard to beat if you’re on a tight budget. Yet despite the low price the...
Bottom line If you really don’t need a multifunction printer then the very low price tag of the Deskjet 1000 is undoubtedly attractive. Just remember that the higher running costs could mount up over time, so look elsewhere if you’re likely to be using your printe...
70%