location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J6424
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB859B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420143604 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 18:58:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 31 ppm
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 7,65 kg
Long product name HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi :
The long product name of HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 / 4800 x 1200 dpi, 31 / 25 ppm, 64MB (RAM), 16+2MB (ROM), 2400 x 4800 dpi (scan), 802.11 b/g, 1 x USB 2.0, 1 x LAN, 8.6 kg
More>>>
Short summary description HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi:
This short summary of the HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet J6424, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Black, White

Long summary description HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet J6424 Thermal inkjet A4 4800 x 1200 DPI 31 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet J6424. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
No
Scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
ADF scanner
Scan to
OCR
Scan drivers
TWAIN
Fax
Faxing *
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B7
Non-ISO print media sizes
Executive
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
3.5x5, 4x6, 5x7, 8x10, 8.3x23.4, 8.5x11, 10x15
Borderless printing media sizes
5x7, A4, A5, B5
Custom media width
76,2 - 216 mm
Custom media length
127 - 610 mm
Paper tray media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Supported network protocols (IPv4)
TCP/IP
Performance
Internal storage capacity
0,018 GB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
CF, CF Type II, MMC, MMC Mobile, MMCmicro, MS Duo, MS PRO, Memory Stick (MS), MicroSD (TransFlash), MiniSD, RS-MMC, SD, SDHC, xD
Design
Product colour *
Black, White
Market positioning *
Home & office
Power
Power consumption (average operating)
35 W
Power consumption (printing)
35 W
Power consumption (copying)
40 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows 2000 Server, Windows Server 2003
Other operating systems supported
Novell NetWare 6.x, Novell Open Enterprise Server
Minimum RAM
128 MB
Minimum hard disk space
280 MB
Minimum processor
Intel Pentium II, AMD Athlon 64, AMD Opteron, Intel Xeon, Intel Pentium 4, Intel Celeron
Operational conditions
Operating relative humidity (H-H)
0 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
0 - 32 °C
Storage relative humidity (H-H)
0 - 90%
Certificates
Certification
FCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
476 mm
Depth
473 mm
Height
258 mm
Weight
7,65 kg
Packaging data
Package width
570 mm
Package depth
349 mm
Package height
538 mm
Package weight
10,5 kg