location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB626A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585493654 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2011
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 6,8 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet D1460, 4800x1200DPI, 4.6ppm, A4, USB 2.0, 2kg, white/black
More>>>
HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy reliable printing from an affordable HP Deskjet printer. Compact and easy to use, this printer is ideal for everyday documents, web pages and colour photos. An on-screen print-cancel button and HP Smart Web Printing ensure easy operation.

The HP Deskjet D1460 Printer is designed for micro-business users who need a highly affordable, easy-to-use and versatile printer they can rely on to deliver quick, trouble-free printing of high quality documents, web pages and bright colour photos.

Enjoy efficient colour and black and white printing with the reliability of HP Deskjets
Enjoy easy and efficient everyday document printing at up to 16 ppm black and 12 ppm colour. Print worry-free too, with an HP Deskjet printer that’s built for durability, consistent performance and award-winning reliability – no wonder HP is world's No.1 selling printer brand. And by choosing HP, you can also be sure of outstanding customer service.

Get printing straightaway with a compact colour printer that's easy to set up and use
Print everyday documents, web pages, photos and projects with the minimum effort with this easy-to-use printer. Print what you see – HP Smart Web Printing ensures you get usable web pages without cut-off edges. Save paper and ink using the convenient on-screen print-cancel button. Save space with this compact design and neat 80-sheet fold-up paper tray. Effortlessly share, save and print photos, using included HP Photosmart Essential Software.

Print long-lasting, laser-quality black text and bright colour documents
Print long-lasting documents that will resist fading and maintain text and colour quality for decades. Print high-quality photos for presentations and marketing materials too, including A4 with borders and 10x15 cm borderless using HP photo papers with tabs. By choosing a quality print system – HP Deskjet printers work together with HP inks and papers – you get clear, sharp and reliable printing for documents, photos, presentations, web pages and more.

Short summary description HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D1460, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 6,8 ppm

Long summary description HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D1460 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D1460. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6,8 ppm. Product colour: Black, White

Features
Page description languages *
LIDIL
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6,8 ppm
Print speed (colour, normal quality, A4/US Letter)
2,8 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
50 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18 cm
Custom media width
77 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
70 - 280 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
Black, White
Power
Power consumption (printing) *
20 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Compatible operating systems
CD-ROM
Minimum processor
233 MHz
Minimum RAM
128 MB
Minimum hard disk space
150 MB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
422 mm
Depth
316 mm
Height
140 mm
Weight
2,04 kg
Packaging data
Drivers included
Yes
Bundled software
Photosmart Essential Software
Package weight
2,95 kg
Other features
Power LED
Yes
Print technology
Thermal inkjet
Package dimensions (WxDxH)
470 x 244 x 197 mm