location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6620 Color inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 6620 Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9077A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780112674 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2011
Product end of life date
Long product name HP Deskjet 6620 Color inkjet printer :
The long product name of HP Deskjet 6620 Color inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 6620 Color Inkjet Printer
More>>>
HP Deskjet 6620 Color inkjet printer:
The official description of HP Deskjet 6620 Color inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share professional-quality printing at up to 30 ppm black, 20 ppm colour across up to five computers with this easy to set up, network-ready printer. HP Vivera Inks deliver superb results while high-volume ink cartridges ensure maximum productivity.

Short summary description HP Deskjet 6620 Color inkjet printer:
This short summary of the HP Deskjet 6620 Color inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 6620 Color Inkjet Printer

Long summary description HP Deskjet 6620 Color inkjet printer:
This is an auto-generated long summary of HP Deskjet 6620 Color inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet 6620 Color Inkjet Printer

Enjoy easy networking and share your printer across up to five computers.

Share your printer across up to five computers using built-in wired Ethernet networking. Connect and print – no additional hardware or network software necessary. Plug into the Ethernet port of a wireless router for convenient wireless printing.

Print fast and get more done with breakthrough print speeds and high-volume ink cartridges.

Print up to 30 ppm black, 20 ppm colour. Print more with fewer interruptions using included high-volume ink cartridges. Save time – media sensor automatically sets print quality. Optional auto two-sided printing and high-volume 250-sheet tray.

Get professional-quality photos and documents with HP Vivera Inks.

Print high quality photos that resist fading for generations¹ using HP Vivera Inks. Print laser-quality black and up to 4800-optimised dpi² colour or choose optional 6-ink³ colour printing. Print directly from PictBridge-enabled cameras.