location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 96 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8767WA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160408811 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 96 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Standard Yield
  • - Black ink page yield: 860 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 6 Months Limited(Return to HP/Dealer)
Long product name HP 96 Black Original Ink Cartridge :
The long product name of HP 96 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

96 Black Inkjet Print Cartridge
More>>>
HP 96 Black Original Ink Cartridge:
The official description of HP 96 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ideal for higher volumes. Change cartridges less often and make fewer trips to the store with a cartridge designed for frequent, print-intensive jobs.
- Documents stand the test of time. Archive important papers—this sharp black text resists fading.
- With a wider print swath, the HP 96 Inkjet Print Cartridge delivers breakthrough printing speeds.

Short summary description HP 96 Black Original Ink Cartridge:
This short summary of the HP 96 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 96 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 21 ml, 1 pc(s), 860 pages

Long summary description HP 96 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 96 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 96 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 21 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 860 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 5745, 5940, 6620, 6830, 6840, 9800, 9860 / HP OfficeJet 7210, K7100 / HP Photosmart 2575, 2610, 8030, 8050, 8150, 8450, 8750, B8330
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
21 ml
Black ink page yield *
860 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C8767WA
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
116 mm
Depth
140 mm
Height
37 mm
Weight
55,6 g
Package width
140 mm
Package depth
116 mm
Package height
37 mm
Package weight
88,9 g
Logistics data
Pallet weight
230 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm
Country Distributor
Singapore 1 distributor(s)