location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro K5300 Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro K5300 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8194A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780700680 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2021 04:53:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Officejet Pro K5300 Printer inkjet printer :
The long product name of HP Officejet Pro K5300 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro K5300 Printer
More>>>
HP Officejet Pro K5300 Printer inkjet printer:
The official description of HP Officejet Pro K5300 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional colour prints at faster print speeds[2] and up to 50% lower colour cost-per-page than lasers [1].
Get professional colour prints at faster print speeds[1] and up to 50% lower colour cost-per-page than lasers[2].

Short summary description HP Officejet Pro K5300 Printer inkjet printer:
This short summary of the HP Officejet Pro K5300 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro K5300 Printer

Long summary description HP Officejet Pro K5300 Printer inkjet printer:
This is an auto-generated long summary of HP Officejet Pro K5300 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Officejet Pro K5300 Printer

Get professional quality prints at up to 50% lower colour cost-per-page than lasers

Get professional quality prints at up to 50% lower colour cost-per-page than lasers, using HP Officejet inks[3]. Individual ink cartridges print up to 850 black or 900 colour pages.

Print faster than leading lasers at up to 12 ppm black, 10 ppm colour

Print faster than leading lasers[4] at up to 12 ppm black, 10 ppm colour, and enjoy breakthrough draft speeds at up to 36 ppm black, 35 ppm colour.

Boost productivity with optional networking, two-sided printing and 350-sheet paper tray.

Boost productivity with optional networking, optional two-sided printing and optional 350-sheet paper tray for high-volume printing capabilities.[5]

Disclaimer HP Officejet Pro K5300 Printer inkjet printer:
Disclaimer

[1] Based on Laser Quality Speed, compared to colour laser printers [2] Majority of laser printers [3] Majority of laser printers < US$300, OJ Pro with 18 Cartridges. See www.hp.com/go/officejet
[4] Based on Laser Quality Speed, compared to colour laser printers < US$300, as of Sept 2007. Visit www.hp.com/go/officejet
[5] Not included