location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2382 garden hose reel Ground-standing reel Manual Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hose Box with 20m hose
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2382
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646012416
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:35:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 2382 garden hose reel Ground-standing reel Manual Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ground-standing reel Manual Functional
  • - Hose capacity (max): 20 m
  • - Material: PVC
  • - Hose diameter supported: 12.5 mm
  • - Connecting thread Carrying handle(s)
  • - Green
Warranty: 5 years
Long product name Hozelock 2382 garden hose reel Ground-standing reel Manual Green :
The long product name of Hozelock 2382 garden hose reel Ground-standing reel Manual Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

353 x 220 x 405mm, 3707g, Green, PVC
More>>>
Short summary description Hozelock 2382 garden hose reel Ground-standing reel Manual Green:
This short summary of the Hozelock 2382 garden hose reel Ground-standing reel Manual Green data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2382, Ground-standing reel, Manual, Functional, Green, PVC, Freestanding

Long summary description Hozelock 2382 garden hose reel Ground-standing reel Manual Green:
This is an auto-generated long summary of Hozelock 2382 garden hose reel Ground-standing reel Manual Green based on the first three specs of the first five spec groups.

Hozelock 2382. Product type: Ground-standing reel, Hose reeling type: Manual, Product design: Functional. Package width: 353 mm, Package depth: 220 mm, Package height: 405 mm. Hose length: 20 m

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2460 garden hose reel Cart reel Manual Grey
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2448 garden hose reel Cart reel Manual Green, Grey
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2440 garden hose reel Cart reel Manual Green, Grey
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2431 garden hose reel Ground-standing reel Manual Grey
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2456 garden hose reel Cart reel Manual Grey
(show image)
2456 60m Metal Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2432 garden hose reel Cart reel Manual Grey, Orange
(show image)
2432 45m Assembled Hose Cart with 20m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2437 garden hose reel Cart reel Manual Grey
(show image)
2437 60m Metal Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2435 garden hose reel Ground-standing reel Manual Grey
(show image)
2435 60m Assembled Hose Cart with 50m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2494 garden hose reel Box reel Manual Green
(show image)
2494 Fast Reel with 40m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2420 garden hose reel Wall-mounted reel Manual Green, Grey
(show image)
2420 30m Wall Mounted Reel 0.00
(excl. VAT)
0 (incl. VAT)