Hozelock 2420 garden hose reel Wall-mounted reel Manual Green, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37048
Info modified on:
08 Nov 2023, 09:51:52
Warranty:
5 years
Long product name Hozelock 2420 garden hose reel Wall-mounted reel Manual Green, Grey:

325 x 280 x 390mm, 1910g, Green, PVC

Short summary description Hozelock 2420 garden hose reel Wall-mounted reel Manual Green, Grey:

Hozelock 2420, Wall-mounted reel, Manual, Functional, Green, Grey, PVC, Wall-mounted

Long summary description Hozelock 2420 garden hose reel Wall-mounted reel Manual Green, Grey:

Hozelock 2420. Product type: Wall-mounted reel, Hose reeling type: Manual, Product design: Functional. Package width: 325 mm, Package depth: 280 mm, Package height: 390 mm. Hose diameter: 1,25 cm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.