location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2460 garden hose reel Cart reel Manual Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90m Assembled Metal Hose Cart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2460
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646054294
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:41:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 2460 garden hose reel Cart reel Manual Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extra tall to make towing and moving easy
  • - Can store up to 90m of hose
  • - Made from tough and durable materials
  • - Easy to use and rewind hose
Long product name Hozelock 2460 garden hose reel Cart reel Manual Grey :
The long product name of Hozelock 2460 garden hose reel Cart reel Manual Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90m Assembled Metal Hose Cart
More>>>
Short summary description Hozelock 2460 garden hose reel Cart reel Manual Grey:
This short summary of the Hozelock 2460 garden hose reel Cart reel Manual Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2460, Cart reel, Manual, Functional, Grey, Metal, Freestanding

Long summary description Hozelock 2460 garden hose reel Cart reel Manual Grey:
This is an auto-generated long summary of Hozelock 2460 garden hose reel Cart reel Manual Grey based on the first three specs of the first five spec groups.

Hozelock 2460. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2448 garden hose reel Cart reel Manual Green, Grey
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2440 garden hose reel Cart reel Manual Green, Grey
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2436R0000 garden hose reel Cart reel Manual Grey
(show image)
2436R0000 60m Metal Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Grey
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Grey
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2431 garden hose reel Ground-standing reel Manual Grey
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2442 garden hose reel Cart reel Manual Green
(show image)
2442 60m Assembled Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2456 garden hose reel Cart reel Manual Grey
(show image)
2456 60m Metal Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2437 garden hose reel Cart reel Manual Grey
(show image)
2437 60m Metal Cart 0.00
(excl. VAT)
0 (incl. VAT)