location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52100085 desk tray/organizer Polystyrene Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52100085
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52100085 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 52100085 desk tray/organizer Polystyrene Grey:
This short summary of the Leitz 52100085 desk tray/organizer Polystyrene Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52100085, Polystyrene, Grey, A4, 255 mm, 376 mm, 70 mm

Long summary description Leitz 52100085 desk tray/organizer Polystyrene Grey:
This is an auto-generated long summary of Leitz 52100085 desk tray/organizer Polystyrene Grey based on the first three specs of the first five spec groups.

Leitz 52100085. Material: Polystyrene, Product color: Grey, Format: A4. Width: 255 mm, Length: 376 mm, Height: 70 mm

Features
Material
Polystyrene
Product color
Grey
Format
A4
Non-slip feet
Yes
Label holder
Yes
Stackable
Yes
Riser(s)
No
Divider
No
Features
Number of stacking trays (max)
20
Weight & dimensions
Width
255 mm
Length
376 mm
Height
70 mm
Weight
590 g
Interior dimensions (W x D x H)
234 x 325 x 53 mm
Brand Image Article code product Stock Price from
Leitz 52100095 desk tray/organizer Polystyrene Black Leitz 52100095 desk tray/organizer Polystyrene Black
(show image)
52100095 52100095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52100035 desk tray/organizer Polystyrene Blue Leitz 52100035 desk tray/organizer Polystyrene Blue
(show image)
52100035 52100035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52000095 desk tray/organizer Polystyrene Black Leitz 52000095 desk tray/organizer Polystyrene Black
(show image)
52000095 52000095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Plastic Black Leitz Plus Plastic Black
(show image)
52180095 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus Polystyrene Blue Leitz Plus Polystyrene Blue
(show image)
52180035 Plus 0.00
(excl. VAT)
0 (incl. VAT)