Leitz logo

Leitz Plus Plastic Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83169
Info modified on:
29 Dec 2023, 08:58:39
Short summary description Leitz Plus Plastic Black:

Leitz Plus, Plastic, Black, A4, 363 mm, 273 mm, 70 mm

Long summary description Leitz Plus Plastic Black:

Leitz Plus. Material: Plastic, Product color: Black, Format: A4. Width: 363 mm, Length: 273 mm, Height: 70 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.