location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Plus Polystyrene Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52180035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432389063
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:25:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz Plus Polystyrene Blue:
This short summary of the Leitz Plus Polystyrene Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Plus, Polystyrene, Blue, A4, 363 mm, 273 mm, 70 mm

Long summary description Leitz Plus Polystyrene Blue:
This is an auto-generated long summary of Leitz Plus Polystyrene Blue based on the first three specs of the first five spec groups.

Leitz Plus. Material: Polystyrene, Product color: Blue, Format: A4. Width: 363 mm, Length: 273 mm, Height: 70 mm. Quantity per pack: 1 pc(s)

Features
Material
Polystyrene
Product color
Blue
Format
A4
Height adjustment
No
Stackable
Yes
Divider
No
Number of stacking trays (max)
10
Weight & dimensions
Width
363 mm
Length
273 mm
Height
70 mm
Weight
330 g
Interior dimensions (W x D x H)
350 x 245 x 63 mm
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz 52100085 desk tray/organizer Polystyrene Grey Leitz 52100085 desk tray/organizer Polystyrene Grey
(show image)
52100085 52100085 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52100035 desk tray/organizer Polystyrene Blue Leitz 52100035 desk tray/organizer Polystyrene Blue
(show image)
52100035 52100035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370003 desk tray/organizer Plastic Transparent Leitz 52370003 desk tray/organizer Plastic Transparent
(show image)
52370003 52370003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330003 desk tray/organizer Polystyrene Transparent Leitz 52330003 desk tray/organizer Polystyrene Transparent
(show image)
52330003 52330003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370095 desk tray/organizer Plastic Black Leitz 52370095 desk tray/organizer Plastic Black
(show image)
52370095 52370095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370025 desk tray/organizer Plastic Red Leitz 52370025 desk tray/organizer Plastic Red
(show image)
52370025 52370025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370035 desk tray/organizer Plastic Blue Leitz 52370035 desk tray/organizer Plastic Blue
(show image)
52370035 52370035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330095 desk tray/organizer Plastic Black Leitz 52330095 desk tray/organizer Plastic Black
(show image)
52330095 52330095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330025 desk tray/organizer Plastic Red Leitz 52330025 desk tray/organizer Plastic Red
(show image)
52330025 52330025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330035 desk tray/organizer Plastic Blue Leitz 52330035 desk tray/organizer Plastic Blue
(show image)
52330035 52330035 0.00
(excl. VAT)
0 (incl. VAT)