location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type C to DVI-D Active Adapter Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1508 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470463 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,182 m
  • - USB 3.1 Type C
  • - DVI-D
  • - Connector contacts plating: Gold
  • - 4,15 Gbit/s 1920 x 1200 pixels
  • - Black
  • - 1 pc(s)
More>>>
Short summary description CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black:
This short summary of the CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CAC-1508, USB 3.1 Type C, DVI-D, 0,182 m, Black

Long summary description CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black:
This is an auto-generated long summary of CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black based on the first three specs of the first five spec groups.

CLUB3D CAC-1508. Connector 1: USB 3.1 Type C, Connector 2: DVI-D, Cable length: 0,182 m, Connector contacts plating: Gold. Product color: Black

Ports & interfaces
Connector 1 *
USB 3.1 Type C
Connector 2 *
DVI-D
Cable length
0,182 m
Connector contacts plating
Gold
Performance
Product color *
Black
Data transfer rate
4,15 Gbit/s
Maximum resolution
1920 x 1200 pixels
Maximum resolution (DVI)
1920 x 1200 pixels
Converter type
Active
Maximum refresh rate
60 Hz
Country of origin
China
Plug and Play
Yes
Performance
Certification
FCC, CE
Weight & dimensions
Width
23 mm
Depth
10, 150
Weight
50 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
182 mm
Packaging content
Quantity per pack
1 pc(s)
Technical details
Cable color
Black
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
CLUB3D CAC-2504 cable gender changer USB 3.1 Type C HDMI 2.0 Black CLUB3D CAC-2504 cable gender changer USB 3.1 Type C HDMI 2.0 Black
(show image)
CAC-2504 USB 3.1 Type C to HDMI 2.0 UHD 4K 60HZ Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black
(show image)
CAC-1584 USB 3.1 Type C to HDMI 2.0a HDR Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1509 cable gender changer USB Type C Mini DisplayPort + USB Type C White CLUB3D CAC-1509 cable gender changer USB Type C Mini DisplayPort + USB Type C White
(show image)
CAC-1509 USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White
(show image)
CAC-1514 USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft. 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White
(show image)
CAC-1517 USB 3.1 Type C Cable to DisplayPort 1.2 UHD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black
(show image)
CAA-1521 USB 3.1 Type C to USB 3.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C to VGA Active Adapter USB C Black CLUB3D USB Type C to VGA Active Adapter USB C Black
(show image)
CAC-1502 USB 3.1 Type C to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C to Gigabit Ethernet Adapter USB C Black CLUB3D USB Type C to Gigabit Ethernet Adapter USB C Black
(show image)
CAC-1500 USB Type 3.1 C to Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)