CLUB3D logo

CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136321
Info modified on:
10 Aug 2024, 11:31:31
Short summary description CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White:

CLUB3D CAC-1517, USB Type C, Displayport 1.2, 1,2 m, White

Long summary description CLUB3D CAC-1517 cable gender changer USB Type C Displayport 1.2 White:

CLUB3D CAC-1517. Connector 1: USB Type C, Connector 2: Displayport 1.2, Cable length: 1,2 m. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.